EN
  • EN
  • DE

LM25118MH

Part No LM25118MH
Manufacturer Texas Instruments
Description LM25118/LM25118Q Wide Voltage Range Buck-Boost Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197292-LM25118MH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM25118MH CAD Model

Description

The LM25118MH is a versatile and robust power management integrated circuit (IC) manufactured by Texas Instruments (TI), designed to cater to a wide array of applications requiring efficient power conversion. This IC is a member of the LM25118 series, which are synchronous buck or boost-buck controllers that provide a cost-effective solution for regulating over a wide input voltage range.

Key Features

  • Wide Input Voltage Range: The LM25118MH operates over a broad input voltage range, making it suitable for systems that experience large fluctuations in power supply levels.
  • Integrated MOSFET Drivers: This device includes built-in drivers for high-side and low-side N-channel MOSFETs, facilitating the design of efficient power conversion stages with minimal external components.
  • Adjustable Switching Frequency: Designers can tailor the switching frequency of the LM25118MH to their specific application needs, providing flexibility in balancing efficiency and component size.
  • Advanced Control Features: The IC incorporates a variety of control features such as pulse-width modulation (PWM) control, internal soft-start, and precision reference voltage, ensuring stable and reliable operation.
  • Protection Mechanisms: The LM25118MH is equipped with comprehensive protection features including thermal shutdown, overvoltage, under-voltage lockout, and current limit, safeguarding the system against a range of fault conditions.

Applications

The LM25118MH is ideal for a variety of applications, such as:

  • Automotive and industrial power systems
  • Telecommunications and networking equipment
  • Distributed power architectures
  • Point-of-load conversions

Product Specifications

The LM25118MH is packaged in a compact 20-pin TSSOP (Thermally Enhanced Thin Shrink Small Outline Package) with a PowerPAD™ for improved thermal performance. Its operating temperature range spans from -40°C to 125°C, making it reliable in extreme environments.

Conclusion

With its comprehensive feature set and robust design, the LM25118MH from Texas Instruments stands out as a powerful solution for designers seeking to implement efficient and reliable power management systems. Whether for automotive, industrial, or communication applications, this IC provides the performance and flexibility to meet stringent power requirements.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
28+ $1.8159 $50.8452
59+ $1.7009 $100.3531
92+ $1.6435 $151.2020
131+ $1.5286 $200.2466
170+ $1.4711 $250.0870
213+ $1.4136 $301.0968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,590 pieces
MOQ: 28 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess