EN
  • EN
  • DE

LM25118MHX/NOPB

Part No LM25118MHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description DC/DC Cntrlr Single-OUT Step Down/Step Up 575kHz 20-Pin HTSSOP EP T/R / IC REG CTRLR BUCK 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3 V to 42 V
Frequency - Switching Up to 500kHz
Duty Cycle (Max) 75%
Synchronous Rectifier No
Clock Sync Yes
Control Features Enable, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 20-HTSSOP
Win Source Part Number 018738-LM25118MHX/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM25118
Introduction Date November 17, 2012
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM25118MHX/NOPB CAD Model

Description

The LM25118MHX/NOPB is a high-quality, sophisticated product from the renowned manufacturer Texas Instruments.

  • Description: This versatile device is a multi-faceted synchronous buck controller that provides a wide input voltage range of 4.5V to 42V.
  • Function: Its primary function is to convert a higher voltage into a lower voltage with high efficiency and accuracy.
  • Power Stage: The LM25118MHX/NOPB is designed with an integrated high side and low side NMOS power stage.
  • Frequency: One of the key attributes of this product is its ability to operate @ high frequencies up to 1MHz.
  • Soft-Start Function: Programmable soft-start function which enables the user to mitigate the inrush current.
  • Protective Features: Over-voltage protection, under-voltage lockout, thermal shutdown, and cycle-by-cycle current limit.
  • Power-Saving Mode: This mode reduces the quiescent current to 10µA.
  • Package: Available in a compact 20-pin TSSOP package.
  • Temperature Range: Operates over a temperature range of -40°C to 125°C.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3684 $52.1048
52+ $1.9433 $101.0516
80+ $1.8826 $150.6080
110+ $1.8219 $200.4090
142+ $1.7612 $250.0904
190+ $1.5790 $300.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,700 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess