EN
  • EN
  • DE

LM2512ASN

Part No LM2512ASN
Manufacturer Texas Instruments
Description LM2512A Mobile Pixel Link (MPL-1), 24 Bit RGB Display Interface Serializer with Optional Dithering and Look Up Table
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1197299-LM2512ASN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2512ASN CAD Model

Description

The LM2512ASN from Texas Instruments is a state-of-the-art Mobile Pixel Link (MPL) - Level 2 Serializer/Deserializer (SerDes) designed to meet the high-speed data transmission requirements of modern mobile display applications. This compact and efficient device is engineered to facilitate the transfer of high-resolution video data from a graphics processor to a display panel with minimal power consumption and electromagnetic interference (EMI).

Key Features

  • High-Speed Operation: Supports high-speed forward channel operation with a bandwidth that is capable of handling up to 1.5 Gbps, providing a seamless and crisp visual experience on mobile displays.
  • Low EMI: The LM2512ASN employs a low voltage differential signaling (LVDS) technique that significantly reduces EMI, making it ideal for use in noise-sensitive mobile environments.
  • Power Efficiency: Designed with power efficiency in mind, it operates with a minimal power footprint, thereby extending battery life in portable devices.
  • Compact Size: Its small package size is perfect for space-constrained applications, allowing for more flexible design in compact mobile devices.
  • Backward Channel: Includes a half-duplex backward channel that operates at 10 Mbps, which can be used for touch screen data, display control, or general-purpose signaling between the display module and the graphics processor.

Applications

The LM2512ASN is particularly suited for a range of applications within the mobile and handheld market, including but not limited to:

  • Smartphones
  • Tablets
  • Portable gaming devices
  • Personal media players
  • Other small-form-factor video displays

Technical Specifications

  • Supply Voltage: Typically operates at 3.3V
  • Operating Temperature: Designed to function within the industrial temperature range.
  • Package: Available in a compact WQFN-24 package, which is ideal for space-saving designs.

Overall, the LM2512ASN provides designers with a robust and versatile solution for high-speed video data transmission in a wide array of mobile and handheld devices, ensuring high-quality display performance with excellent power efficiency.

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3958 $61.1874
6+ $16.7351 $100.4106
10+ $16.2121 $162.1210
13+ $15.6891 $203.9583
17+ $15.1662 $257.8254
23+ $13.5972 $312.7356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess