EN
  • EN
  • DE

LM25145RGYT

Part No LM25145RGYT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 100V SYNCHRONOUS BUCK WIDE VIN C / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-VQFN (3.5x4.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr Texas Instruments
Package Tape & Reel
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 6V ~ 42V
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 20-VFQFN Exposed Pad
Supplier Device Package 20-VQFN (3.5x4.5)
Base Product Number LM25145
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-46998-6,LM25145RGYT-ND,296-46998-2,296-46998-1
Standard Package 250
Win Source Part Number 1069861-LM25145RGYT
Ultra Librarian 3D Model Ultra Librarian LM25145RGYT CAD Model

Description

Texas Instruments LM25145RGYT: A Robust and Efficient Power Management Solution

The LM25145RGYT from Texas Instruments is a cutting-edge power management integrated circuit (IC) designed to deliver high efficiency and reliability for a wide range of applications. This versatile synchronous buck controller is perfect for systems that require a compact, efficient, and high-performance power solution.

With an input voltage range of 3.5V to 42V, the LM25145RGYT is capable of handling a broad spectrum of power supplies, making it suitable for automotive, industrial, and telecommunications equipment. Its ability to withstand transient conditions and its robust design ensure consistent performance even in the most demanding environments.

The device features a peak current-mode control architecture that provides simple external compensation and flexible component selection. This architecture, combined with its ability to drive N-channel MOSFETs, allows the LM25145RGYT to deliver fast transient response and excellent loop stability.

Efficiency is a key concern in power management, and the LM25145RGYT addresses this with its low quiescent current and pulse skipping Eco-mode™ operation, which significantly reduces the power loss at light loads. This makes it an energy-efficient choice for battery-powered and energy-sensitive applications.

The LM25145RGYT comes in a compact 3.5mm x 5.5mm 24-pin VQFN package, which is ideal for space-constrained applications. It also includes a range of protective features such as thermal shutdown, cycle-by-cycle current limit, and input undervoltage lockout, ensuring safe operation under abnormal conditions.

For design flexibility, the IC includes programmable soft start, UVLO, and operating frequency. This allows engineers to tailor the power solution to the specific needs of their application. Additionally, the LM25145RGYT supports external synchronization with an oscillator, providing the ability to manage system noise and electromagnetic interference (EMI).

In summary, the LM25145RGYT from Texas Instruments is a high-performance, feature-rich power management solution that offers designers the efficiency, reliability, and flexibility needed to meet the stringent requirements of modern electronic systems.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9433 $51.8815
115+ $0.8836 $101.6140
180+ $0.8538 $153.6840
255+ $0.7941 $202.4955
330+ $0.7642 $252.1860
410+ $0.7344 $301.1040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,730 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess