EN
  • EN
  • DE

LM25184NGUR

Part No LM25184NGUR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 42-VIN PSR FLYBACK CONVERTER WIT / Flyback Switching Regulator IC Positive Fixed 12V 1 Output 1A 8-WDFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Texas Instruments
Package Tape & Reel
Function Step-Up/Step-Down
Output Configuration Positive
Topology Flyback
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 42V
Voltage - Output (Min/Fixed) 12V
Current - Output 1A
Frequency - Switching 12kHz ~ 350kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-WDFN Exposed Pad
Supplier Device Package 8-WSON (4x4)
Base Product Number LM25184
Other Names 296-LM25184NGURDKR,296-LM25184NGURTR,296-LM25184NGURCT
Standard Package 4,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249734-LM25184NGUR
Ultra Librarian 3D Model Ultra Librarian LM25184NGUR CAD Model

Description

The LM25184NGUR is a state-of-the-art switching regulator from Texas Instruments, designed to meet the rigorous demands of modern electronic applications. This high-performance power management IC is a testament to Texas Instruments' commitment to providing innovative solutions for efficient and reliable power supply systems.

Key Features

  • Wide Input Voltage Range: The LM25184NGUR operates with an input voltage range of 4.5V to 42V, making it versatile for various applications, from automotive to industrial systems.
  • Adjustable Switching Frequency: With a user-adjustable switching frequency ranging from 100 kHz to 2.2 MHz, designers have the flexibility to optimize the regulator for efficiency or component size.
  • Peak Current Mode Control: This feature ensures stable operation over a wide range of input voltages and output loads, enhancing the performance of the power supply.
  • Integrated MOSFET: The inclusion of a high-side N-channel MOSFET simplifies the design and reduces external component count, leading to a more compact and cost-effective solution.
  • Thermal Shutdown: The LM25184NGUR is equipped with thermal shutdown protection, safeguarding the device and the system against overheating.

Applications

The LM25184NGUR is suitable for a wide range of applications, including but not limited to:

  • Automotive infotainment and body electronics
  • Industrial power supplies and controllers
  • Telecommunications and networking equipment
  • Aftermarket automotive accessories
  • Portable and battery-powered devices

Package and Availability

The LM25184NGUR comes in a 20-pin VQFN package, which is designed for optimal thermal performance and space-saving on the PCB. This regulator is available for order and can be sourced through Texas Instruments' extensive distribution network.

Conclusion

With its robust feature set and flexible design options, the LM25184NGUR from Texas Instruments stands out as a superior choice for designers looking for a reliable and efficient switching regulator. Whether you're developing power supplies for automotive, industrial, or portable applications, the LM25184NGUR offers a high degree of performance and convenience to meet your design needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9142 $52.4556
42+ $2.3911 $100.4262
65+ $2.3164 $150.5660
90+ $2.2417 $201.7530
116+ $2.1670 $251.3720
155+ $1.9428 $301.1340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess