EN
  • EN
  • DE

DMG6898LSD-13

Part No DMG6898LSD-13
Manufacturer Diodes Incorporated
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 20V 9.5A 8-Pin SO T/R / MOSFET 2N-CH 20V 9.5A 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 9.5A
Maximum Rds On at Id,Vgs 16 mOhm @ 9.4A, 4.5V
Gate-Source Threshold Voltage 1.5V @ 250μA
Max Gate Charge 26nC @ 10V
Max Input Capacitance 1149pF @ 10V
Maximum Power Dissipation 1.28W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 131727-DMG6898LSD-13
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name DMG6898LSD
Introduction Date June 10, 2010
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian DMG6898LSD-13 CAD Model

Description

Introducing the DMG6898LSD-13 MOSFET by Diodes Incorporated

The DMG6898LSD-13 is a high-performance, dual N-channel enhancement mode field effect transistor (MOSFET) designed and manufactured by Diodes Incorporated. This state-of-the-art component is engineered to meet the demanding requirements of modern electronic applications, offering efficient power management and high-speed switching capabilities.

Encased in a compact SOP-8 package, the DMG6898LSD-13 boasts a low on-resistance (RDS(on)) which enhances its efficiency by minimizing power loss during operation. This characteristic makes it an ideal choice for power-sensitive applications such as portable and battery-powered devices, where prolonging battery life is crucial.

The device features two MOSFETs with a common drain configuration, which simplifies the PCB layout and reduces component count in applications that require two N-channel MOSFETs. This integrated approach not only saves space but also reduces the overall cost of the system design.

With its high continuous drain current (ID) rating, the DMG6898LSD-13 is capable of handling significant power levels, making it suitable for a wide range of applications, including load switches, power management circuits, and high-speed DC/DC converters. Its fast switching speed ensures that the device can operate efficiently in circuits that require rapid on-off cycles, further enhancing its suitability for high-frequency applications.

The MOSFET's built-in electrostatic discharge (ESD) protection shields sensitive circuitry from potential damage caused by static electricity, ensuring reliable operation and a longer lifespan for the product. The DMG6898LSD-13 also features a low threshold voltage (VGS(th)), which allows it to be driven by low-voltage control signals, broadening its compatibility with various logic levels and microcontroller outputs.

Diodes Incorporated's commitment to quality is reflected in the DMG6898LSD-13, which is designed to meet or exceed industry standards for performance and reliability. Whether you're designing power-efficient mobile devices or robust industrial equipment, this MOSFET is engineered to deliver exceptional performance and value.

For detailed specifications, application notes, and additional information, engineers and designers are encouraged to consult the official datasheet provided by Diodes Incorporated.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971
Vishay
MOSFET N-CH 200V 2.6A SC70-6
Lowest to $0.9198
Vishay
MOSFET 2N-CH 12V 4.5A SC70-6
Lowest to $1.6553
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET P-CH 30V 12A SC70-6
Lowest to $0.4558
Vishay
MOSFET 2N-CH 20V 3.9A 6-MFP
Lowest to $0.4967

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4138 $51.7250
260+ $0.3876 $100.7760
405+ $0.3745 $151.6725
575+ $0.3483 $200.2725
750+ $0.3352 $251.4000
935+ $0.3221 $301.1635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 160,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess