EN
  • EN
  • DE

LM2524DN/NOPB

Part No LM2524DN/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK/BOOST 16DIP / Voltage Mode PWM Controller 60V 200mA 550kHz 16-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost
Number of Outputs 1
Output Phases 1
Supply Voltage 8 V ~ 40 V
Duty Cycle (Maximum) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable, Frequency Control
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 778713-LM2524DN/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM2524D
Introduction Date June 01, 1999
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2524DN/NOPB CAD Model

Description

The LM2524DN/NOPB is a versatile and robust integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular device is part of TI's extensive range of power management solutions and is specifically tailored for switching power supply applications.

Key Features

  • Regulating Pulse Width Modulator: The LM2524DN/NOPB includes an on-chip regulator that is capable of modulating pulse width, which makes it highly suitable for various power supply designs that require precise control over voltage and current.
  • High Efficiency: This IC is designed to operate with high efficiency, which is essential for reducing heat dissipation and improving the reliability of the end product.
  • Versatility: The device can be used in a range of applications, from simple power supplies to more complex switch-mode power supplies, offering designers flexibility in their circuit configurations.
  • Protection Features: It includes built-in features such as overcurrent protection and thermal shutdown to ensure the safety and longevity of the device under various operating conditions.

Applications

The LM2524DN/NOPB is suitable for a wide array of applications, including but not limited to:

  • Switching regulators
  • DC-DC converters
  • Power supplies for computers and computer peripherals
  • Industrial power systems
  • Automotive electronics

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the LM2524DN/NOPB is no exception. It is designed to meet the stringent requirements of industrial and automotive standards, ensuring reliability even in the most demanding environments. The NOPB designation indicates that the device is lead-free (No Lead, Pb), which complies with international environmental regulations regarding hazardous substances.

Technical Specifications

Some of the key technical specifications of the LM2524DN/NOPB include an operating temperature range from 0°C to +70°C, a wide input voltage range, and a fixed switching frequency which can be externally adjusted. The compact DIP (Dual In-line Package) makes it easy to integrate into various circuit layouts.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Lowest to $4.0465

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess