EN
  • EN
  • DE

LM25574QMT/NOPB

Part No LM25574QMT/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A 16TSSOP / Conv DC-DC 6V to 42V Synchronous Step Down Single-Out 1.23V to 40V 0.5A Automotive 16-Pin TSSOP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, SIMPLE SWITCHER
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 6V
Voltage Input MAX 42V
Output Voltage 1.225V
Output Voltage MAX 40V
Output Current 500mA
Frequency - Switching 50kHz ~ 1MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 778714-LM25574QMT/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM25574
Introduction Date January 03, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM25574QMT/NOPB CAD Model

Description

The LM25574QMT/NOPB is a versatile and efficient switching regulator from Texas Instruments, designed to meet a wide range of power management requirements. This step-down voltage regulator is capable of driving a 0.5A load with excellent line and load regulation.

Key Features

  • Integrated Features: The LM25574QMT/NOPB integrates a 42V, 0.5A switch, and it is capable of operating with an input voltage range from 6V to 42V, making it suitable for a variety of applications including automotive and industrial systems.
  • Adjustable Output Voltage: This regulator allows for an adjustable output voltage that can be set from 1.225V to 40V, providing the flexibility needed for a range of uses.
  • High Efficiency: With its innovative design, the LM25574QMT/NOPB achieves high efficiency, which reduces energy consumption and heat generation.
  • Thermal Protection: It includes thermal shutdown and current limit protection features that safeguard the device and the system under extreme conditions.
  • Frequency Synchronization: The switching frequency is synchronizable from 250kHz to 750kHz, allowing designers to optimize the regulator for efficiency or component size.
  • Stability: The device is stable with ceramic capacitors, which ensures reliability and longevity of the system.
  • Green Product: The LM25574QMT/NOPB is lead-free and RoHS compliant, minimizing the environmental impact and meeting regulatory requirements for green products.

Applications

The LM25574QMT/NOPB is highly suitable for a variety of applications, including:

  • Automotive systems
  • Industrial power systems
  • Telecommunications equipment
  • Power supplies for FPGAs, DSPs, and microprocessors

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM25574QMT/NOPB is manufactured to the highest standards, ensuring performance and durability for mission-critical applications. With its comprehensive protection features and robust design, this regulator is an excellent choice for designers seeking a reliable power management solution.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7594 $52.6316
33+ $3.0847 $101.7951
51+ $2.9883 $152.4033
70+ $2.8919 $202.4330
90+ $2.7955 $251.5950
120+ $2.5063 $300.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,552 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess