EN
  • EN
  • DE

LM25575MHX/NOPB

Part No LM25575MHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 16HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 6V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 1.225V
Maximum Output Voltage 40V
Output Current 1.5A
Frequency - Switching 50kHz to 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-HTSSOP
Win Source Part Number 018740-LM25575MHX/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM25575
Introduction Date August 08, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM25575MHX/NOPB CAD Model

Description

The Texas Instruments LM25575MHX/NOPB is a sophisticated, high-quality switching regulator that offers a compact, efficient solution for power supply design.

  • Series: This impressive device is part of Texas Instruments' SIMPLE SWITCHER® series.
  • Operating Frequency: The LM25575MHX/NOPB operates @ a switching frequency of 500 kHz.
  • Input Voltage Range: It has a wide input voltage range of 4.5V to 42V.
  • Output Voltage: The output voltage is adjustable from 1.225V to 37V.
  • Output Current: This device also has a robust output current capacity of up to 3A.
  • Efficiency: Minimizes power loss and maximizes energy transfer.
  • Protection Features: Thermal shutdown, current limit, and input under-voltage lockout.
  • Additional Features: Frequency synchronization, programmable soft-start, and a power-good output flag.
  • Package: Comes in a space-saving HTSSOP package.
  • Compliance: RoHS compliant and lead-free.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6632 $51.5592
65+ $1.5579 $101.2635
100+ $1.5053 $150.5300
143+ $1.4000 $200.2000
186+ $1.3474 $250.6164
232+ $1.2948 $300.3936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,005 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess