EN
  • EN
  • DE

LM2574N-12

Part No LM2574N-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 0.5 A, Adjustable Output Voltage, Step-Down Switching Regulator | IC REG BUCK 12V 500MA 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 12V
Output Current 500mA
Switching Frequency 52kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LM2574
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1197333-LM2574N-12
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2574N-12 CAD Model

Description

The LM2574N-12 from Texas Instruments is a monolithic integrated circuit that provides all the active functions for a step-down (buck) switching regulator capable of driving a 0.5A load with excellent line and load regulation. This fixed-output voltage regulator is designed to minimize the number of external components to simplify the power supply design.

Key Features

  • Output Voltage: 12V fixed output with a ±4% max tolerance over the full temperature range.
  • Output Current: Capable of supplying 0.5A output current.
  • High Efficiency: Uses a simple high-efficiency buck-switching design, which typically has an efficiency of 77% to 87%.
  • Wide Input Voltage Range: Can operate over a wide input voltage range from 4.75V to 40V.
  • Requires Few External Components: Designed for a minimal external part count to simplify design and reduce overall cost.
  • 52 kHz Fixed Frequency Internal Oscillator: The frequency simplifies noise filtering in noise-sensitive applications.
  • Thermal Shutdown and Current Limit Protection: Ensures the longevity and reliability of the regulator and the system it is part of.

Applications

The LM2574N-12 is suitable for a variety of applications, including:

  • Simple high-efficiency step-down (buck) regulators.
  • Efficient pre-regulators for linear regulators.
  • On-card switching regulators.
  • Positive to negative converter (Buck-Boost).

Package and Quality

The device is available in a standard 5-lead TO-220 package, making it easy to integrate into a wide range of electronic circuits. With Texas Instruments' commitment to quality, the LM2574N-12 is designed to meet the rigorous standards of the electronics industry, ensuring reliability and performance.

You May Also Be Interested in

Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3379 $53.5160
95+ $1.0978 $104.2910
145+ $1.0635 $154.2075
195+ $1.0292 $200.6940
255+ $0.9949 $253.6995
340+ $0.8920 $303.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess