EN
  • EN
  • DE

LM2585S-5.0

Part No LM2585S-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER 3A Flyback Regulator | IC REG MULTI CONFG 5V 3A TO263-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 5V
Output Current 3A (Switch)
Switching Frequency 100kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LM2585
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1197446-LM2585S-5.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2585S-5.0 CAD Model

Description

The LM2585S-5.0 from Texas Instruments is a versatile and robust switching regulator designed for a wide range of applications. This Simple Switcher® component is a step-up, step-down, and voltage-inverting regulator with a fixed 5V output voltage. It is capable of driving a 3A load with excellent line and load regulation.

Key Features

  • Output Voltage: Fixed 5V output with high precision.
  • Output Current: Capable of delivering up to 3A of load current.
  • Input Voltage Range: Wide input voltage range from 4V to 40V, suitable for a variety of input sources.
  • High Efficiency: Utilizes a simple and efficient pulse-width modulation (PWM) control, which helps in achieving high efficiency and reduces the need for external components.
  • Thermal Shutdown and Current Limit: Features thermal shutdown and current limit protection, enhancing the safety and reliability of the device.
  • Frequency: 52 kHz fixed switching frequency, allowing for a predictable and manageable electromagnetic interference (EMI) profile.
  • Package: Offered in a TO-263 package, providing a compact solution for space-constrained applications.

Applications

The LM2585S-5.0 is ideal for a variety of applications, including but not limited to:

  • Simple high-efficiency step-up and step-down regulators.
  • Positive to negative converters (Buck-Boost).
  • Multiple output regulators.
  • Power supplies for battery-operated devices.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The LM2585S-5.0 is built to meet the rigorous standards expected of industrial and commercial electronic components. With its comprehensive protection features and robust design, this switching regulator ensures a long operational lifespan and consistent performance in the most demanding environments.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.3438 $56.0628
14+ $7.6668 $107.3352
21+ $7.4272 $155.9712
28+ $7.1876 $201.2528
36+ $6.9480 $250.1280
49+ $6.2292 $305.2308
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess