EN
  • EN
  • DE

INA203AIDGSR

Part No INA203AIDGSR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description Unidirectional Measurement Current-Shunt Monitor With Dual Comparators
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Function Current Monitor
Sensing Method High-Side
Accuracy ±3.5%
Voltage - Input -16 V ~ 80 V
Output Current 1mA
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-VSSOP
Win Source Part Number 1185797-INA203AIDGSR
Manufacturer Homepage www.ti.com
Family Name INA203
Introduction Date September 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian INA203AIDGSR CAD Model

Description

Product Overview: INA203AIDGSR by Texas Instruments

The INA203AIDGSR is a high-precision, current-shunt monitor from the renowned manufacturer Texas Instruments. This advanced integrated circuit (IC) is designed to offer precise current measurement for both high-side and low-side monitoring applications. With its small surface-mount package and a wide input common-mode voltage range, it is an ideal choice for various electronic applications including power management, battery charging, and energy monitoring systems.

Key Features

  • High Accuracy: The INA203AIDGSR provides a high level of accuracy with a low offset voltage (VOS), enabling reliable current measurement even in low-current applications.
  • Wide Common-Mode Range: Capable of handling a common-mode voltage range from -16V to +80V, the device is versatile for use in systems with varying voltage levels.
  • High Bandwidth: The device features a bandwidth of up to 500 kHz, making it suitable for capturing fast transient events.
  • Quiescent Current: It boasts a low quiescent current, which helps to minimize power consumption when the device is in idle mode.
  • Voltage Output: The INA203AIDGSR produces a voltage output that is proportional to the current passing through the shunt resistor, allowing for easy interfacing with analog-to-digital converters (ADCs) or other monitoring circuitry.
  • Robust Package: Housed in a VSSOP-10 package, this IC is designed for surface-mount technology (SMT) and is suitable for compact PCB designs.

Applications

The INA203AIDGSR is a versatile component that can be employed in a variety of applications. Some common uses include:

  • Power supply monitoring
  • Battery chargers and management systems
  • Overcurrent protection systems
  • Portable and handheld devices
  • Automotive and industrial systems
  • Telecommunication equipment

With its combination of precision, reliability, and flexibility, the INA203AIDGSR from Texas Instruments is an excellent choice for designers looking to enhance their system's current sensing capabilities. Its small footprint and high integration level also help to reduce overall system size and complexity, while improving performance and efficiency.

You May Also Be Interested in

Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN
Lowest to $2.5898
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $2.4046
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3110 $53.1100
23+ $4.3578 $100.2294
36+ $4.2216 $151.9776
49+ $4.0854 $200.1846
64+ $3.9492 $252.7488
85+ $3.5407 $300.9595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess