EN
  • EN
  • DE

LM2585T-3.3/NOPB

Part No LM2585T-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG 3.3V 3A TO220 / Conv DC-DC 4V to 40V Step Up Single-Out 3.3V 3A 5-Pin(5+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4V
Voltage Input MAX 40V
Output Voltage 3.3V
Output Current 3A (Switch)
Frequency - Switching 100kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 778758-LM2585T-3.3/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2585
Introduction Date March 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2585T-3.3/NOPB CAD Model

Description

Product Overview: LM2585T-3.3/NOPB

The LM2585T-3.3/NOPB is a versatile and efficient simple switcher power converter from Texas Instruments, designed to offer a high-performance solution for various applications. This step-up, step-down, and voltage-inverting regulator is part of the SIMPLE SWITCHER® family, which is known for its ease of use and robustness in a wide range of power supply designs.

Key Features

  • Output Voltage: The LM2585T-3.3/NOPB is designed to provide a fixed output voltage of 3.3V, which is ideal for powering logic circuits and other low-voltage applications.
  • Output Current: Capable of delivering up to 3A of output current, this regulator can handle a substantial load, making it suitable for a variety of demanding applications.
  • Efficiency: With a high efficiency of up to 77%, this device ensures minimal heat generation and optimal power usage, thereby reducing the overall energy consumption of the system.
  • Operating Frequency: The LM2585 operates at a switching frequency of 52 kHz, which provides a good balance between efficiency and the size of external components.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from damage due to overheating, enhancing the overall reliability and longevity of the product.
  • Package: The LM2585T-3.3/NOPB comes in a TO-220 package, which is widely used and suitable for through-hole mounting, facilitating easy integration into various circuit designs.

Applications

The LM2585T-3.3/NOPB is suitable for a diverse range of applications, including but not limited to:

  • Power supplies for digital systems such as computers and computer peripherals
  • Industrial power systems
  • Step-down, step-up, and voltage-inverting applications
  • Battery-operated devices

With its robust design and comprehensive protection features, the LM2585T-3.3/NOPB from Texas Instruments stands out as a reliable and high-performance solution for power conversion needs. Its ease of use, combined with the support and resources available from Texas Instruments, makes it an excellent choice for engineers and designers looking to create efficient and durable power supply systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $9.1896
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess