EN
  • EN
  • DE

LM2586S-3.3

Part No LM2586S-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2586 SIMPLE SWITCHER 3A Flyback Regulator with Shutdown | IC REG MULTI CONFG 3.3V 3A TO263
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Output Current 3A (Switch)
Switching Frequency 100kHz ~ 200kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package DDPAK/TO-263-7
Family Part Number LM2586
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1197456-LM2586S-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2586S-3.3 CAD Model

Description

Product Overview: LM2586S-3.3

The LM2586S-3.3 is a versatile and robust step-down voltage regulator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This regulator is part of the SIMPLE SWITCHER® series and is specifically engineered to deliver a fixed output voltage of 3.3V with high efficiency and reliability.

Key Features

  • Output Voltage: The device provides a stable 3.3V output, which is essential for powering low-voltage logic devices and microcontrollers in a variety of applications.
  • High Efficiency: With its innovative design, the LM2586S-3.3 achieves a high efficiency of up to 85%, minimizing heat generation and power loss, thereby extending the life of the product it powers.
  • Output Current: It is capable of delivering up to 3A of continuous output current, making it suitable for a wide range of uses, from simple low-power devices to more demanding applications.
  • Wide Input Voltage Range: The regulator operates over a broad input voltage range from 4V to 40V, providing flexibility in various power supply configurations.
  • Thermal Shutdown and Current Limit Protection: Built-in safety features such as thermal shutdown and current limit protection safeguard the device and the application from potential damage due to overheating or overcurrent conditions.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 150 kHz to 200 kHz with a single external resistor, allowing for optimization between efficiency and external component size.
  • Simple and Easy to Use: The LM2586S-3.3 is designed for simplicity, requiring minimal external components to create a complete power supply solution.

Applications

The LM2586S-3.3 is a highly adaptable component suitable for a plethora of applications. It is ideal for use in telecommunications equipment, consumer electronics, peripherals, and embedded systems. Its reliability and efficiency also make it a preferred choice for industrial power supplies and automotive applications where a stable and efficient power source is crucial.

Package and Quality

This regulator is available in a TO-263 package, which is designed for optimal thermal performance and space-saving on printed circuit boards. Texas Instruments is committed to delivering high-quality products, and the LM2586S-3.3 is no exception, meeting rigorous industry standards for performance and reliability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5973 $52.9865
12+ $8.6953 $104.3436
18+ $8.4235 $151.6230
25+ $8.1518 $203.7950
32+ $7.8801 $252.1632
43+ $7.0649 $303.7907
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess