EN
  • EN
  • DE

LM2588SX-12

Part No LM2588SX-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description SIMPLE SWITCHER 5A Flyback Regulator with | IC REG MULT CONFG 12V 5A TO263-7
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Type Fixed
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 12V
Output Current 5A (Switch)
Switching Frequency 100kHz ~ 200kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package DDPAK/TO-263-7
Family Part Number LM2588
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1197480-LM2588SX-12
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2588SX-12 CAD Model

Description

The LM2588SX-12 from Texas Instruments is a high-performance, easy-to-use voltage regulator that belongs to their Simple Switcher® range of power management devices. Designed with both novice and expert engineers in mind, this regulator provides a robust and efficient solution for a wide range of applications requiring a fixed output voltage of 12V.

Key Features

  • Output Voltage: The LM2588SX-12 delivers a fixed output of 12 volts, which is ideal for consistent power supply requirements.
  • High Efficiency: With an efficiency rating that can reach up to 90%, this voltage regulator ensures minimal power loss and is suitable for energy-sensitive applications.
  • Adjustable Switching Frequency: The device offers an adjustable switching frequency up to 500 kHz, allowing designers to optimize the size of the components and the performance for their specific application.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 4V to 40V, making it versatile for use in various systems with different power requirements.
  • Flyback Regulator: The LM2588SX-12 can be used to implement a flyback regulator, which provides isolation and multiple outputs.

Applications

The LM2588SX-12 is suitable for a diverse array of applications including, but not limited to:

  • Simple high-voltage power supplies
  • Industrial power systems
  • Telecommunications equipment
  • Automotive accessories
  • Consumer electronics

Reliability and Support

Texas Instruments is known for their rigorous testing and quality control, ensuring that the LM2588SX-12 voltage regulator meets the highest standards of reliability. Additionally, Texas Instruments provides extensive technical support and resources, including datasheets, design tools, and application notes to assist with the integration of the LM2588SX-12 into various designs.

Availability

The LM2588SX-12 is available in a surface-mount TO-263 package, which is suitable for automated assembly processes and is designed to handle higher power levels. For those looking to incorporate this reliable voltage regulator into their designs, it can be sourced directly from Texas Instruments or through authorized distributors.

You May Also Be Interested in

Maxim Integrated
IC REG QSOP
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess