EN
  • EN
  • DE

SN74AUP1T98DRYR

Part No SN74AUP1T98DRYR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 6SON  /  Voltage Level Translator Unidirectional 1 Circuit 1 Channel 6-SON (1.45x1)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74AUP
Package Tape & Reel
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.8 V ~ 2.7 V
Voltage - VCCB 2.3 V ~ 3.6 V
Output Type Single-Ended
Temperature Range - Operating -40°C ~ 85°C (TA)
Features Configurable Gate Logic Functions
Mounting SMD (SMT)
Package / Case 6-UFDFN
Supplier Device Package 6-SON (1.45x1)
Base Product Number 74AUP1T98
Other Names 296-SN74AUP1T98DRYRCT,296-SN74AUP1T98DRYRTR,2156-SN74AUP1T98DRYR,-296-27352-1,296-27352-2,296-27352-2,296-27352-1,296-SN74AUP1T98DRYRDKR,296-SN74AUP1T98DRYRCT,TEXTISSN74AUP1T98DRYR,296-27352-6,296-SN74AUP1T98DRYRDKR,-SN74AUP1T98DRYRR
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256075-SN74AUP1T98DRYR
Ultra Librarian 3D Model Ultra Librarian SN74AUP1T98DRYR CAD Model

Description

The SN74AUP1T98DRYR is a cutting-edge, low-power configurable multiple-function gate from Texas Instruments, designed to meet the requirements of a wide range of applications. This device is part of the advanced ultra-low-power (AUP) series, which is optimized for low-voltage operation, making it ideal for battery-powered and energy-saving systems.

Key Features

  • Configurable Functionality: The SN74AUP1T98DRYR offers a versatile logic gate that can be configured for multiple functions, such as AND, OR, NAND, NOR, XOR, XNOR, inverter, and buffer. This multi-function capability allows for significant space and cost savings on PCBs.
  • Low Power Consumption: With an ultra-low power design, this device operates with a typical ICC of 0.9 µA, minimizing power consumption and extending battery life in portable applications.
  • Wide Supply Voltage Range: The device supports a supply voltage range from 0.8V to 3.6V, accommodating a variety of logic level requirements and ensuring compatibility with both existing and future low-voltage systems.
  • High Drive Strength: Despite its low-power design, the SN74AUP1T98DRYR can drive capacitive loads while maintaining fast switching speeds, making it suitable for high-performance applications.
  • ESD Protection: Enhanced electrostatic discharge (ESD) protection is built into the device, ensuring its robustness and reliability in harsh environments.
  • Compact Packaging: The device comes in a small 6-pin package, which is ideal for space-constrained applications.

Applications

The SN74AUP1T98DRYR is well-suited for a variety of applications, including:

  • Smartphones and wearable technology
  • Portable medical devices
  • Low-power IoT devices
  • Energy-efficient consumer electronics
  • Compact embedded systems

In conclusion, the SN74AUP1T98DRYR from Texas Instruments is an innovative and versatile logic gate that provides designers with a configurable, low-power solution for a multitude of electronic circuits and systems. Its advanced features and compact footprint make it a smart choice for modern, energy-conscious designs.

You May Also Be Interested in

ON Semiconductor
Quad MECL-to-TTL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $10.0285
Nexperia USA Inc.
IC BUFFER LOW PWR N-INV 6XSON
Lowest to $0.2806
ON Semiconductor
IC XLATOR TTL-DIFF ECL 8-SOIC
Need more? Email Us
Nexperia USA Inc.
IC TXRX BUS 2BIT DUAL 3ST 8XSON
Lowest to $0.5279
ON Semiconductor
1 BIT TRANSLATOR 6UDFN
Lowest to $0.1672
ON Semiconductor
Quad CMOS to PECL Translator | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $29.1534
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Texas Instruments
IC BUS TXRX DUAL SC70-6
Lowest to $0.2376

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7327 $51.2890
170+ $0.6012 $102.2040
260+ $0.5825 $151.4500
355+ $0.5637 $200.1135
460+ $0.5449 $250.6540
615+ $0.4885 $300.4275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess