EN
  • EN
  • DE
  • IT

LM2591HVT-3.3/NOPB

Part No LM2591HVT-3.3/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1A TO220-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.5V
Maximum Input Voltage 60V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 1A
Frequency - Switching 150kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 1053115-LM2591HVT-3.3/NOPB
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian LM2591HVT-3.3/NOPB CAD Model

Description

Product Overview: LM2591HVT-3.3/NOPB

The LM2591HVT-3.3/NOPB is a highly efficient, monolithic integrated circuit voltage regulator designed by Texas Instruments for use in various applications requiring a step-down (buck) voltage converter. This regulator is capable of delivering up to 1A of output current while maintaining a low dropout voltage, making it ideal for battery-powered devices and other low-voltage applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 3.3V, which is a common requirement for digital circuits and microcontroller-based systems.
  • High Efficiency: With an efficiency rating of up to 77% at 800mA load, the LM2591HVT-3.3/NOPB minimizes power loss and heat generation, thereby increasing system reliability.
  • Adjustable Output: Although the output voltage is fixed, an external resistor divider can be used to adjust the voltage to meet specific application needs.
  • Thermal Shutdown and Current Limit: Built-in protection features safeguard the device against overcurrent conditions and excessive temperature, enhancing the overall safety and longevity of the regulator.
  • Wide Input Voltage Range: It can operate with an input voltage range from 4.5V to 60V, accommodating a broad spectrum of power sources.
  • Low Dropout Performance: The low dropout performance ensures efficient operation even when the input voltage is close to the output voltage, making it suitable for battery-operated devices.
  • Package: The device comes in a TO-220 package, which is designed for easy mounting and heat dissipation.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that the product is lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive.

Applications

The LM2591HVT-3.3/NOPB is versatile and can be used in a variety of applications, including:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

With its robust design and comprehensive features, the LM2591HVT-3.3/NOPB from Texas Instruments is a reliable choice for designers looking to implement a high-performance voltage regulator in their electronic projects.

You May Also Be Interested in

Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess