EN
  • EN
  • DE

LM2591HVT-3.3

Part No LM2591HVT-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2591HV SIMPLE SWITCHER Power onverter 150 kHz 1A Step-Down Voltage | IC REG BUCK 3.3V 1A TO220-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 3.3V
Output Current 1A
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5 Formed Leads
Supplier Device Package TO-220-5
Family Part Number LM2591
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1197506-LM2591HVT-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2591HVT-3.3 CAD Model

Description

The LM2591HVT-3.3 from Texas Instruments is a robust and highly efficient voltage regulator, designed to provide a fixed output voltage of 3.3V with an input voltage range of up to 60V. This component is part of TI's LM2591 series, which is well-known for its high performance in power supply applications.

Key Features

  • Output Voltage: 3.3V fixed output, making it ideal for logic level devices and 3.3V digital circuits.
  • Input Voltage Range: Versatile with an input range from 4.5V to 60V, suitable for a wide array of applications including automotive and industrial systems.
  • Output Current: Capable of delivering up to 3A of continuous output current, which can power a significant load.
  • High Efficiency: Integrated features such as a switch-mode power supply offer efficiencies up to 77%, reducing power loss and heat generation.
  • Thermal Shutdown and Current Limit Protection: Enhances safety by preventing damage from overheating and overcurrent conditions.
  • Adjustable Switching Frequency: The user can set the frequency from 100 kHz to 150 kHz to optimize for efficiency or component size.
  • Package: Available in a TO-220 package, which is known for its ease of use and robustness.

Applications

The LM2591HVT-3.3 is well-suited for a range of applications such as:

  • Simple high-efficiency step-down (buck) regulators.
  • Efficient pre-regulator for linear regulators.
  • On-card switching regulators for elimination of noise and distribution problems associated with single-point regulation.

Quality and Reliability

As with all Texas Instruments products, the LM2591HVT-3.3 is designed to meet high standards of quality and reliability. It is a reliable choice for designers who require a voltage regulator that can withstand demanding conditions while providing a stable power supply.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8953 $53.0577
21+ $4.8372 $101.5812
33+ $4.6861 $154.6413
45+ $4.5349 $204.0705
58+ $4.3837 $254.2546
77+ $3.9302 $302.6254
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess