The LM2593HVT-3.3 from Texas Instruments is a highly efficient, monolithic integrated circuit designed for voltage regulation. This step-down voltage regulator is capable of delivering up to 3A of continuous output current. It operates over a wide input voltage range, from 4.5V to 40V, making it suitable for a variety of applications including simple high-efficiency step-down regulators, efficient pre-regulators for linear regulators, and more.
Key Features
- Output Voltage: 3.3V fixed output voltage, which is ideal for powering 3.3V logic in a variety of electronic systems.
- Output Current: Capable of providing a steady 3A current, making it suitable for high-power applications.
- Input Voltage Range: Versatile 4.5V to 40V input range, allowing for use in systems with varying power supplies.
- Efficiency: Integrated switch and a simple external circuitry provide high efficiency over a wide range of load currents.
- Thermal Shutdown and Current Limit: Protection features include thermal shutdown and current limit to ensure safe operation under abnormal conditions.
- Frequency: 150 kHz fixed frequency internal oscillator that minimizes the size of external components.
Applications
The LM2593HVT-3.3 is designed to cater to a wide array of applications, particularly where high efficiency, low standby power, and simplicity are required. Common applications include:
- Simple high-efficiency step-down (buck) regulators.
- Efficient pre-regulators for linear regulators.
- On-card switching regulators.
- Positive to negative converter (Buck-Boost).
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the LM2593HVT-3.3 is no exception. It is designed and manufactured to meet the highest standards, ensuring stable performance in a variety of conditions and applications.
Ordering Information
The LM2593HVT-3.3 is available in multiple package options, including TO-220 and TO-263, providing flexibility for different PCB layouts and thermal performance requirements. For detailed ordering and shipping information, please refer to the official Texas Instruments website or authorized distributors.