EN
  • EN
  • DE

LM2594HVN-3.3

Part No LM2594HVN-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2594/LM2594HV SIMPLE SWITCHER® Power Converter 150 kHz 0.5A Step-Down Voltage Regulator | IC REG BUCK 3.3V 500MA 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 3.3V
Output Current 500mA
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LM2594
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1197531-LM2594HVN-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2594HVN-3.3 CAD Model

Description

The LM2594HVN-3.3 from Texas Instruments is a high-performance integrated circuit designed for voltage regulation in a wide range of applications. This step-down voltage regulator offers a fixed output voltage of 3.3V, making it ideal for powering logic circuits, microcontrollers, and other digital systems that require a stable 3.3V supply.

Key Features

  • Output Voltage: Fixed 3.3V with excellent line and load regulation.
  • Output Current: Capable of delivering up to 0.5A of continuous output current.
  • Efficiency: High efficiency up to 77%, reducing heat generation and power loss.
  • Operating Frequency: 150 kHz fixed-frequency internal oscillator.
  • Thermal Shutdown: In-built thermal shutdown and current limit protection ensure device safety and longevity.
  • Package: Available in a robust 5-pin TO-220 package, suitable for through-hole mounting.

Applications

The LM2594HVN-3.3 is versatile and can be used in a variety of electronic devices, including:

  • Simple high-efficiency step-down (buck) regulators.
  • Efficient pre-regulators for linear regulators.
  • On-card switching regulators for elimination of noise and distribution problems associated with single-point regulation.

Design and Quality

Engineered with simplicity in mind, the LM2594HVN-3.3 allows for easy implementation into existing and new designs. The device incorporates a fixed-frequency PWM controller and includes features such as a guaranteed 4% tolerance on output voltage within specified input voltages and output load conditions. The quality and reliability of this voltage regulator are backed by Texas Instruments' commitment to excellence in manufacturing and customer support.

Environmental and Safety Compliance

The LM2594HVN-3.3 is designed to meet various environmental and safety standards, ensuring its suitability for a wide range of commercial and industrial applications. It adheres to RoHS directives and is lead-free, making it an environmentally friendly choice for electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess