EN
  • EN
  • DE
  • IT

LM2595T-12

Part No LM2595T-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2595 SIMPLE SWITCHER® Power Converter 150 kHz 1A Step-Down Voltage Regulator | IC REG BUCK 12V 1A TO220-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 12V
Output Current 1A
Switching Frequency 150kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-5 Formed Leads
Supplier Device Package TO-220-5
Family Part Number LM2595
Manufacturer Pack Quantity 45
MSL Level 1 (Unlimited)
Win Source Part Number 1197549-LM2595T-12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2595T-12 CAD Model

Description

The LM2595T-12 from Texas Instruments is a highly efficient integrated circuit used in power conversion. This simple switcher is a step-down voltage regulator that is capable of driving a 1A load with excellent line and load regulation. The device is designed to minimize the number of external components, simplifying the power supply design and providing a robust power solution.

Key Features

  • Output Voltage: 12V fixed output with a tolerance of ±4% over line and load conditions.
  • Output Current: Capable of delivering up to 1A of continuous output current.
  • Efficiency: High efficiency up to 77%, which reduces energy loss as heat and improves system reliability.
  • Operating Frequency: 52kHz fixed frequency internal oscillator that reduces the size of the external components.
  • Thermal Shutdown: In-built thermal shutdown and current limit protection features safeguard the device and the load from abnormal operating conditions.

Applications

The LM2595T-12 is versatile and can be used in a variety of applications, such as:

  • Simple high-efficiency step-down (buck) regulators.
  • Efficient pre-regulators for linear regulators.
  • On-card switching regulators for elimination of noise and distribution problems associated with single-point regulation.

Product Benefits

With its easy-to-use package and minimal external component count, the LM2595T-12 offers a compact and reliable solution for converting higher voltages down to 12V. It is an excellent choice for designers looking for a low-cost, high-performance power converter that can be used in a wide range of applications, from consumer electronics to industrial systems.

Additional Information

The LM2595T-12 comes in a TO-220 package, which is known for its robustness and good thermal performance. It is part of Texas Instruments' SIMPLE SWITCHER® family, which is renowned for providing simple and elegant solutions to complex power supply requirements.

For detailed specifications and application notes, Texas Instruments provides comprehensive technical documentation, ensuring that engineers can make the most of this versatile power converter in their designs.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 2A DL 20HTSSOP
Lowest to $8.4897
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Maxim Integrated
IC REG QSOP
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5542 $52.6490
220+ $0.4548 $100.0560
345+ $0.4406 $152.0070
470+ $0.4263 $200.3610
610+ $0.4121 $251.3810
815+ $0.3695 $301.1425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,810 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess