Introducing the LM2595T-5.0 Voltage Regulator from Texas Instruments
The LM2595T-5.0, crafted by the reputable Texas Instruments, is a robust and highly efficient Simple Switcher power converter that provides a fixed output voltage of 5V. This component is designed for ease of use and minimal external components, making it an ideal solution for a variety of applications requiring voltage regulation.
With a guaranteed 1A output current and an input voltage range from 4.5V to 40V, the LM2595T-5.0 ensures a reliable performance for a wide array of electronic devices. Its impressive efficiency is achieved through an integrated 150 kHz fixed-frequency internal oscillator that reduces the size of external components.
Key Features
- Output Voltage: 5V fixed output with high precision, ensuring stable operation for sensitive electronic circuits.
- Output Current: Capable of delivering up to 1A, suitable for a variety of low-power applications.
- Input Voltage Range: Versatile 4.5V to 40V operating range, accommodating a broad spectrum of source voltages.
- High Efficiency: Integrated switch and a 150 kHz switching frequency enable efficiencies up to 77%, reducing thermal stress and improving system reliability.
- Thermal Shutdown and Current Limit Protection: Built-in safety features protect against overcurrent and excessive temperature conditions.
- Simple External Components: Requires minimal external components for a compact design, including an inductor, diode, and filter capacitors.
The LM2595T-5.0 is available in a TO-220 package, offering excellent power dissipation and ease of mounting on printed circuit boards. Its thermal shutdown and current limit protection features ensure safe operation under abnormal conditions, making it a reliable choice for both industrial and consumer applications.
Whether you're designing power supplies for consumer electronics, office equipment, or industrial machinery, the LM2595T-5.0 from Texas Instruments is a versatile and dependable component that simplifies the design process while delivering consistent performance.
Choose the LM2595T-5.0 for your next project and experience the quality and reliability that Texas Instruments is known for.