EN
  • EN
  • DE

LM2596T-ADJ/LB05

Part No LM2596T-ADJ/LB05
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3A TO220-5 / Conv DC-DC 4.5V to 40V Inv/Step Down Single-Out 1.2V to 37V 3A 5-Pin(5+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 40V
Output Voltage 1.2V
Output Voltage MAX 37V
Output Current 3A
Frequency - Switching 150kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-5 Formed Leads
Manufacturer Package TO-220-5
Win Source Part Number 778784-LM2596T-ADJ/LB05
Popularity Medium
Supply and Demand Status Limited
Family Name LM2596
Introduction Date December 01, 1997
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2596T-ADJ/LB05 CAD Model

Description

The LM2596T-ADJ/LB05 is a versatile and robust adjustable voltage regulator integrated circuit (IC) from the renowned semiconductor manufacturer, Texas Instruments. Designed to cater to a wide range of power supply applications, this regulator is a part of the Simple Switcher® series, known for their ease of use and performance.

Key Features:

  • Adjustable Output Voltage: The LM2596T-ADJ/LB05 allows for an adjustable output voltage that can be set from 1.23V to 37V, making it highly versatile for different voltage requirements.
  • High Efficiency: With a conversion efficiency of up to 92%, this regulator ensures minimal heat generation and optimal power usage, making it suitable for high-performance applications.
  • 3A Output Current: It can deliver up to 3A of output current, catering to a wide range of power demands.
  • Thermal Shutdown and Current Limit Protection: Built-in thermal shutdown and current limit protection mechanisms safeguard the IC from overheating and overcurrent conditions, enhancing its reliability and lifespan.
  • 4% Maximum Output Tolerance: The output voltage is maintained with a tight tolerance, ensuring stable and precise voltage regulation.
  • 52 kHz Fixed Frequency Internal Oscillator: The fixed frequency simplifies noise filtering and allows for predictable performance across different applications.

Applications:

  • Simple high-efficiency step-down (buck) regulators
  • Efficient pre-regulators for linear regulators
  • On-card switching regulators
  • Positive to negative converter (Buck-Boost)

The LM2596T-ADJ/LB05 is packaged in a TO-220 form factor, known for its excellent power dissipation capabilities. Its robust design and comprehensive feature set make it an ideal choice for designers looking for a reliable power management solution. Whether you're working on consumer electronics, automotive systems, or industrial equipment, the LM2596T-ADJ/LB05 provides a straightforward and efficient voltage regulation solution.

For detailed specifications and application guidance, Texas Instruments provides extensive technical documentation, ensuring that engineers can integrate the LM2596T-ADJ/LB05 into their designs with confidence and ease.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6737 $50.8003
46+ $2.1939 $100.9194
71+ $2.1253 $150.8963
98+ $2.0567 $201.5566
126+ $1.9882 $250.5132
169+ $1.7825 $301.2425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess