EN
  • EN
  • DE

LM26001BMHX/NOPB

Part No LM26001BMHX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 16HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buck Switching Regulator IC Positive Adjustable 1.234V 1 Output 1.5A 16-PowerTSSOP (0.173", 4.40mm Width)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 16-HTSSOP
Family Name LM26001
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM26001BMHX, LM26001BMHX-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923098-LM26001BMHX/NOPB
Ultra Librarian 3D Model Ultra Librarian LM26001BMHX/NOPB CAD Model

Description

Product Overview: LM26001BMHX/NOPB

The LM26001BMHX/NOPB is a high-performance step-down DC/DC converter designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This power management integrated circuit (PMIC) is engineered to deliver efficiency and stability, making it a suitable choice for a wide range of applications, including industrial, automotive, and consumer electronics.

Key Features

  • Adjustable Output Voltage: The LM26001BMHX/NOPB offers an adjustable output voltage range, providing flexibility for various design requirements.
  • High Efficiency: With its advanced design, this device achieves high efficiency, which helps in reducing power loss and improving overall system performance.
  • Wide Input Voltage Range: It supports a wide input voltage range, accommodating various power sources and ensuring compatibility with different system architectures.
  • Current Mode Control: The current mode control provides excellent transient response, simplifying the design of the power supply and enhancing load regulation.
  • Thermal Protection: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, preventing damage due to overheating.
  • Frequency Synchronization: This feature allows for the reduction of electromagnetic interference (EMI), which is critical in noise-sensitive applications.
  • Robust Packaging: The LM26001BMHX/NOPB comes in a durable 20-pin TSSOP (Thin Shrink Small Outline Package) with exposed pad for improved thermal performance.

Applications

The versatility of the LM26001BMHX/NOPB makes it an ideal choice for a variety of applications, such as:

  • Point-of-Load (POL) conversions
  • Embedded systems
  • Networking and telecommunications
  • Automotive electronics
  • Portable and battery-powered devices

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet stringent industry standards. The LM26001BMHX/NOPB is no exception, with its design and manufacturing processes focused on ensuring reliability and performance under various conditions. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Conclusion

In summary, the LM26001BMHX/NOPB from Texas Instruments is a versatile and efficient solution for power conversion needs across a broad spectrum of applications. Its robust feature set and reliable performance make it a top choice for engineers and designers looking to optimize their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6184 $56.6440
80+ $1.3280 $106.2400
120+ $1.2865 $154.3800
165+ $1.2450 $205.4250
210+ $1.2035 $252.7350
280+ $1.0790 $302.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,650 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess