EN
  • EN
  • DE

RT9193-31PU5.TR

Part No RT9193-31PU5.TR
Manufacturer Richtek USA Inc.
Catalog PMIC - Voltage Regulators - Linear
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Linear
Win Source Part Number 184742-RT9193-31PU5.TR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RT9193-31PU5.TR CAD Model

Description

The RT9193-31PU5.TR is a low dropout (LDO) voltage regulator manufactured by Richtek USA Inc. It is designed to provide a stable and precise 3.1V output voltage. LDO regulators are essential components in modern electronic devices, ensuring reliable power delivery and efficient energy management.

Applications

  • Portable Electronics: Powering microcontrollers, sensors, and other low-power components in devices such as smartphones, tablets, and wearable devices.
  • Wireless Communication Equipment: Providing stable voltage for RF transceivers, Bluetooth modules, and Wi-Fi chips in wireless devices.
  • Battery-Powered Systems: Extending battery life in applications like remote controls, IoT devices, and portable medical equipment.
  • Post-Regulation: Filtering noise and ripple from switching power supplies to provide a cleaner power rail for sensitive analog circuits.
  • Sensor Power: Providing stable power to sensors requiring a precise 3.1V supply.

Features

  • Low Dropout Voltage: Operates with a minimal voltage difference between input and output, maximizing efficiency and extending battery life.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying power to the load.
  • Stable with Ceramic Capacitors: Designed to work reliably with ceramic capacitors, which are smaller and more cost-effective than other capacitor types.
  • Over-Current Protection: Protects the regulator and the load from damage in the event of a short circuit or overload.
  • Over-Temperature Protection: Automatically shuts down the regulator if it overheats, preventing damage and ensuring system reliability.
  • Fixed Output Voltage: Provides a stable and accurate 3.1V output voltage.

Benefits

  • Extended Battery Life: The combination of low dropout voltage and low quiescent current significantly extends battery life in portable devices.
  • Improved System Reliability: Over-current and over-temperature protection features protect the regulator and the load from damage, ensuring stable operation.
  • Smaller Solution Size: Stability with ceramic capacitors allows for smaller and more compact circuit designs.
  • Reduced Noise: Helps to minimize noise and ripple in the power supply, improving the performance of sensitive analog circuits.
  • Precise Voltage Regulation: Ensures a stable and accurate 3.1V power supply, which is crucial for many electronic components.

Additional Details

The RT9193 series often includes an enable pin for further power saving capabilities. The .TR suffix often signifies tape and reel packaging suitable for automated assembly processes. The specific package for RT9193-31PU5.TR should be verified from the official Richtek datasheet. Detailed electrical characteristics, thermal performance, and application circuit examples can be found within the official datasheet.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess