EN
  • EN
  • DE

LM26001MXAX

Part No LM26001MXAX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 1.5A Switching Regulator with High Efficiency Sleep MODE | IC REG BUCK ADJ 1.5A 16HTSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 3V
Voltage - Input (Maximum) 38V
Min/Fixed Output Voltage 1.234V
Maximum Output Voltage 35V
Output Current 1.5A
Switching Frequency 150kHz ~ 500kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-PowerTSSOP
Supplier Device Package 16-HTSSOP
Family Part Number LM26001
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1197604-LM26001MXAX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM26001MXAX CAD Model

Description

The LM26001MXAX from Texas Instruments is a highly efficient, space-conscious power management integrated circuit specifically designed to meet the rigorous demands of today's electronic devices. This compact, step-down voltage regulator is part of TI's reputable LM26001 series, known for its reliability and performance in a wide array of applications.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range, which can be fine-tuned to meet the specific needs of the application it is used in.
  • High Efficiency: With its advanced design, the LM26001MXAX achieves high efficiency, which helps to minimize heat generation and power loss, thereby extending the life of the product it powers.
  • Switching Frequency: The regulator operates at a fixed switching frequency that can be set by the user, allowing for flexibility and optimization of the inductor and capacitor sizes.
  • Thermal Performance: The device is designed with excellent thermal performance in mind, ensuring it operates within safe temperature ranges under various load conditions.
  • Protection Features: It includes a suite of protection features such as overcurrent protection, thermal shutdown, and undervoltage lockout, providing a reliable and secure operation.

Applications

The LM26001MXAX is suitable for a diverse range of applications including but not limited to:

  • Portable and battery-powered devices
  • Networking and telecommunication equipment
  • Automotive systems
  • Industrial controls and robotics

Technical Specifications

Some of the technical specifications of the LM26001MXAX include:

  • Input Voltage Range: 4.5V to 42V
  • Output Current: Up to 1A
  • Switching Frequency: Adjustable up to 2MHz
  • Package: 8-Pin SOIC

With its robust set of features and capabilities, the LM26001MXAX from Texas Instruments stands out as an exceptional choice for designers looking to implement a reliable and efficient power solution in their next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9981 $51.9753
31+ $3.2805 $101.6955
48+ $3.1779 $152.5392
66+ $3.0754 $202.9764
85+ $2.9729 $252.6965
113+ $2.6654 $301.1902
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,555 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess