EN
  • EN
  • DE

LM2622MM-ADJ

Part No LM2622MM-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 600kHz/1.3MHz Step-up PWM DC/DC Converter | IC REG BOOST ADJ 1A 8VSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Up
Topology Boost
Output Type Adjustable
Voltage - Input (Minimum) 2V
Voltage - Input (Maximum) 12V
Min/Fixed Output Voltage 1.26V
Maximum Output Voltage 12V
Output Current 1A (Switch)
Switching Frequency 600kHz, 1.3MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-VSSOP
Family Part Number LM2622
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197618-LM2622MM-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2622MM-ADJ CAD Model

Description

The LM2622MM-ADJ is a high-efficiency, step-up DC-DC converter designed and manufactured by Texas Instruments. This compact and versatile power management integrated circuit is specifically engineered to accommodate a wide range of input voltages, making it an ideal choice for battery-powered and low-power applications.

Key Features

  • Adjustable Output Voltage: The device provides an adjustable output voltage that can be set with external resistors, offering the flexibility needed to cater to various application requirements.
  • High Efficiency: With its high-efficiency switching capability, the LM2622MM-ADJ minimizes power loss during conversion, thereby extending battery life and improving overall system performance.
  • Low Ripple Voltage: The converter is designed to produce a low ripple voltage, ensuring a stable power supply and reducing the potential for interference with other electronic components.
  • Small Footprint: The device comes in a compact MSOP-8 package, which is ideal for space-constrained applications.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 1.2V to 14V, accommodating various power sources including single-cell to multi-cell batteries.

Applications

The LM2622MM-ADJ is suitable for a wide array of applications, including but not limited to:

  • Portable devices
  • Wireless communication equipment
  • Handheld instruments
  • GPS receivers
  • Small LCD displays

Technical Specifications

Parameter Value
Topology Boost
Output Type Adjustable
Package MSOP-8
Switching Frequency Up to 2 MHz
Operating Temperature -40°C to +85°C

With its robust design and comprehensive features, the LM2622MM-ADJ from Texas Instruments stands out as a reliable and efficient solution for power conversion needs in a multitude of electronic devices.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8336 $55.0080
70+ $1.5045 $105.3150
105+ $1.4575 $153.0375
145+ $1.4105 $204.5225
185+ $1.3635 $252.2475
250+ $1.2224 $305.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,770 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess