EN
  • EN
  • DE

LM2623AMMX/NOPB

Part No LM2623AMMX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2.2A 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.8V
Maximum Input Voltage 14V
Nominal Output Voltage (Min/Fixed) 1.24V
Maximum Output Voltage 14V
Output Current 2.2A (Switch)
Frequency - Switching 300kHz to 2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-VSSOP
Win Source Part Number 1053184-LM2623AMMX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2623AMMX/NOPB CAD Model

Description

Product Overview: LM2623AMMX/NOPB

The LM2623AMMX/NOPB is a high-efficiency, general-purpose, step-up DC-DC switching regulator manufactured by Texas Instruments. Designed to be flexible and efficient, this regulator is capable of driving a wide range of output voltages, making it suitable for various applications from portable devices to industrial equipment.

Key Features

  • Adjustable Output Voltage: The LM2623AMMX/NOPB allows users to set the output voltage from 1.24V to 14V, which can be adjusted using external resistors. This feature provides versatility for different voltage requirements.
  • High Efficiency: With an efficiency rating of up to 90%, this regulator ensures minimal energy loss during the voltage step-up process, which is crucial for battery-powered applications.
  • Low Quiescent Current: The device consumes a low quiescent current, which is beneficial for extending battery life in portable applications.
  • Internal N-Channel MOSFET: The inclusion of an internal switch reduces the number of external components required, simplifying the design and saving board space.
  • Shutdown Mode: The LM2623AMMX/NOPB features a shutdown mode that reduces the current consumption to less than 0.1 µA, further preserving battery life when the device is not in use.

Applications

The versatile nature of the LM2623AMMX/NOPB makes it suitable for a wide array of applications, including:

  • Portable devices such as PDAs, cell phones, and portable media players
  • Wireless and DSL modems
  • Digital cameras and other imaging devices
  • Handheld instruments and diagnostic equipment
  • Industrial and automotive applications requiring higher voltage outputs

Product Packaging and Quality

The LM2623AMMX/NOPB comes in a compact 8-pin MSOP (Mini Small Outline Package) that is RoHS compliant and lead-free, aligning with environmental standards. Texas Instruments ensures high-quality and reliability, making the LM2623AMMX/NOPB a dependable choice for your power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3326 $53.3040
95+ $1.0934 $103.8730
145+ $1.0593 $153.5985
200+ $1.0251 $205.0200
255+ $0.9909 $252.6795
340+ $0.8884 $302.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,570 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess