EN
  • EN
  • DE

LM26400YSDX/NOPB

Part No LM26400YSDX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2A DL 16WSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 3V
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 16V
Output Current 2A
Frequency - Switching 520kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-WSON (5x5)
Win Source Part Number 1053187-LM26400YSDX/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM26400YSDX/NOPB CAD Model

Description

Product Overview: LM26400YSDX/NOPB

The LM26400YSDX/NOPB is a high-performance, dual-channel, synchronous step-down DC/DC converter designed and manufactured by Texas Instruments. This compact and efficient power management integrated circuit (IC) is ideal for a variety of portable and fixed applications where space is at a premium and efficient power conversion is required.

Key Features

  • Dual Channel: The IC features two independent step-down channels that can deliver up to 2A of continuous current each, allowing for versatile power distribution within electronic systems.
  • Wide Input Voltage Range: With an operational input voltage range of 2.7V to 5.5V, the LM26400YSDX/NOPB can accommodate a variety of power sources, including single-cell lithium-ion batteries and 5V power rails.
  • High Efficiency: The synchronous rectification design ensures high efficiency, which is crucial for battery-powered devices as it extends battery life and reduces heat generation.
  • Adjustable Output Voltage: The output voltage of each channel can be independently adjusted from 0.8V to VIN, providing flexibility to power different components within an electronic system.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock signal to minimize interference with sensitive RF or audio circuitry.
  • Thermal Protection: Built-in thermal shutdown protection ensures that the device operates within safe temperature limits, enhancing system reliability.
  • Small Footprint: The IC is available in a compact 14-pin WSON package, making it suitable for space-constrained applications.

Applications

The LM26400YSDX/NOPB is versatile enough to be used in a broad range of applications, including:

  • Portable and battery-powered devices
  • Wireless routers and modems
  • Point-of-load conversions
  • Embedded systems
  • Networking and telecommunications equipment

With its combination of dual-channel flexibility, high efficiency, and compact size, the LM26400YSDX/NOPB from Texas Instruments stands out as a reliable choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK BST ADJ 5A 20WLP
Lowest to $3.1721
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess