EN
  • EN
  • DE

LM2647MTCX

Part No LM2647MTCX
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Dual Synchronous Buck Regulator Controller | IC REG CTRLR BUCK 28TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Transistor Driver
Function Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 5.5V ~ 28V
Switching Frequency 200kHz ~ 500kHz
Duty Cycle (Maximum) 75%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -5°C ~ 125°C
Manufacturer Package 28-TSSOP
Supplier Device Package 28-TSSOP
Family Part Number LM2647
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1197650-LM2647MTCX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2647MTCX CAD Model

Description

Texas Instruments LM2647MTCX Dual Synchronous Step-Down Controller

The LM2647MTCX from Texas Instruments is a highly integrated, dual synchronous step-down DC-DC controller designed for powering core voltages of portable CPUs. It operates at a switching frequency of 300kHz, which allows the use of small surface-mount inductors and capacitors to create a compact power supply solution with minimal footprint.

This advanced controller features two independent channels with 180-degree out-of-phase operation, significantly reducing the input ripple current through the input capacitors. The LM2647MTCX is optimized for converting battery voltage or 5V system rail into tightly regulated CPU core voltages with fast transient response to meet the demands of high-performance processors.

Key features of the LM2647MTCX include programmable soft-start, which prevents inrush current at startup, and a power good output indicator for each channel. It also offers overvoltage protection to safeguard the CPU and system from damage due to accidental overvoltage conditions. Under-voltage lockout ensures that the controller only operates when the input voltage is within a valid range.

The device is designed with a current mode control scheme which provides excellent AC load and line regulation. It also includes a built-in adaptive non-overlapping gate driver to ensure that the top and bottom MOSFETs do not conduct simultaneously, thereby preventing shoot-through current. The LM2647MTCX supports a wide input voltage range and is capable of supplying output currents up to 5A per channel, making it versatile for a variety of applications.

Encased in a compact 24-pin TSSOP package, the LM2647MTCX is well-suited for space-constrained applications. It is ideal for use in notebook computers, PDAs, and other portable devices where efficient power conversion is critical. With its advanced features and robust design, the LM2647MTCX provides a reliable solution for sophisticated power management requirements.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the official Texas Instruments datasheets and product support documentation.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Texas Instruments
Lowest to $4.0465
Texas Instruments
Lowest to $1.7463
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0964 $53.2532
30+ $3.3611 $100.8330
47+ $3.2561 $153.0367
64+ $3.1510 $201.6640
83+ $3.0460 $252.8180
110+ $2.7309 $300.3990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,550 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess