EN
  • EN
  • DE

LM2653MTC-ADJ

Part No LM2653MTC-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2653 1.5A High Efficiency Synchronous Switching Regulator | IC REG BUCK ADJ 1.5A 16TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4V
Voltage - Input (Maximum) 14V
Min/Fixed Output Voltage 1.5V
Maximum Output Voltage 5V
Output Current 1.5A
Switching Frequency 300kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM2653
Manufacturer Pack Quantity 92
MSL Level 1 (Unlimited)
Win Source Part Number 1197663-LM2653MTC-ADJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2653MTC-ADJ CAD Model

Description

Product Overview: LM2653MTC-ADJ from Texas Instruments

The LM2653MTC-ADJ is a highly efficient, space-conscious switching voltage regulator designed by Texas Instruments. This product is part of the LM2653 series, which are known for their high-performance synchronous step-down voltage regulators. The adjustable version of the LM2653 series allows for a flexible output voltage that can be tailored to specific needs, making it a versatile choice for a variety of applications.

Key Features

  • Adjustable Output Voltage: The LM2653MTC-ADJ offers an adjustable output voltage range, which can be set from 1.21V to the input voltage minus the dropout, through the use of external resistors. This feature provides design flexibility for specific application requirements.
  • High Efficiency: With an efficiency of up to 95%, this regulator ensures that power consumption is minimized, making it suitable for battery-powered devices and other applications where power efficiency is crucial.
  • Switching Frequency: The device operates at a fixed frequency of 300 kHz, which allows for a good balance between efficiency and the size of external components.
  • Load and Line Regulation: The LM2653MTC-ADJ provides excellent load and line regulation, ensuring stable output voltage across a range of input voltages and load conditions.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features protect the device from damage due to overheating and overcurrent conditions.
  • Compact Size: Housed in a 16-pin TSSOP (Thin Shrink Small Outline Package), the LM2653MTC-ADJ is ideal for space-constrained applications.

Applications

The LM2653MTC-ADJ is suitable for a diverse set of applications, including but not limited to:

  • Portable devices and battery-powered equipment
  • Networking and telecommunications systems
  • Computer peripherals and motherboards
  • Industrial power supplies

Summary

The Texas Instruments LM2653MTC-ADJ is a robust and versatile synchronous step-down voltage regulator that offers adjustable output voltage, high efficiency, and compact design. Its comprehensive protection features and strong performance make it an excellent choice for designers looking to optimize power management in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9346 $58.0380
65+ $1.5874 $103.1810
100+ $1.5378 $153.7800
135+ $1.4882 $200.9070
175+ $1.4386 $251.7550
235+ $1.2898 $303.1030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess