EN
  • EN
  • DE

LM2657MTC/NOPB

Part No LM2657MTC/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 4.5 V to 28 V
Frequency - Switching 200kHz to 500kHz
Duty Cycle (Max) 70%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Power Good, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 28-TSSOP
Win Source Part Number 1053197-LM2657MTC/NOPB
Popularity Medium
Supply and Demand Status Balance
Quantity per package 48
Ultra Librarian 3D Model Ultra Librarian LM2657MTC/NOPB CAD Model

Description

Product Overview: LM2657MTC/NOPB

The LM2657MTC/NOPB is a high-performance, synchronous step-down switching voltage regulator designed and manufactured by Texas Instruments. This regulator is part of the LM2657 series, which is known for its efficiency and reliability in providing stable DC power for a wide range of applications. The device is housed in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) which is ideal for space-constrained applications.

Key Features

  • Output Voltage: The LM2657MTC/NOPB is capable of delivering an adjustable output voltage ranging from 1.3V to 14V, which makes it highly versatile for various electronic circuits that require different voltage levels.
  • High Efficiency: It offers an efficiency of up to 95%, minimizing energy loss and heat generation, which is crucial for maintaining the longevity and reliability of electronic components.
  • Output Current: The device can provide an output current of up to 3A, making it suitable for powering a range of medium to high-power devices.
  • Switching Frequency: The LM2657 operates at a fixed switching frequency of 300 kHz, allowing for a good balance between efficiency and the size of external components.
  • Thermal and Over-current Protection: It includes built-in thermal shutdown and over-current protection features to safeguard the device and the load from damage due to excessive heat or current.
  • Lead-Free and RoHS Compliant: The NOPB designation indicates that this product is lead-free and compliant with the Restriction of Hazardous Substances (RoHS) directive, making it suitable for use in environmentally sensitive applications.

Applications

The LM2657MTC/NOPB is designed to meet the needs of a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Portable and battery-powered devices
  • Computer peripherals and motherboards
  • Industrial power systems
  • Consumer electronics

With its robust feature set and flexible output voltage range, the LM2657MTC/NOPB from Texas Instruments is an excellent choice for designers looking to implement a reliable power management solution in their electronic projects.

You May Also Be Interested in

Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess