EN
  • EN
  • DE

LM2663M/NOPB

Part No LM2663M/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG SWTCHD CAP INV 0.2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Ratiometric
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) -Vin, 2Vin, Vin/2
Output Current 200mA
Frequency - Switching 10kHz, 75kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1053200-LM2663M/NOPB
Popularity Medium
Supply and Demand Status Sufficient
Application Field Used in Power Management, Communications & Networking, Computers & Computer Peripherals, Consumer Electronics, Medical
Ultra Librarian 3D Model Ultra Librarian LM2663M/NOPB CAD Model

Description

Product Overview: LM2663M/NOPB

The LM2663M/NOPB is a versatile switch mode charge pump voltage converter designed and manufactured by Texas Instruments. This efficient and reliable integrated circuit is engineered to provide a simple and compact power management solution for a wide variety of electronic applications.

Key Features

  • Voltage Conversion: The LM2663M/NOPB can invert a positive voltage input to a negative voltage output, making it ideal for applications requiring a dual supply from a single power source.
  • High Efficiency: With its switch mode operation, this charge pump converter can achieve higher efficiency compared to traditional linear regulators, which results in longer battery life and reduced heat generation.
  • Adjustable Output: The output voltage can be adjusted by selecting the appropriate external capacitors, giving designers flexibility in their circuit design.
  • Low Power Consumption: It features a low quiescent current, which is beneficial for battery-powered devices where power conservation is critical.
  • Frequency Operation: The device operates at a switching frequency of 160 kHz, which allows for the use of small capacitors and results in a compact overall design.
  • Thermal Shutdown: Built-in thermal shutdown protection ensures the device operates within safe temperature limits, enhancing the reliability and longevity of the product.

Applications

The LM2663M/NOPB is suitable for a broad range of applications, including but not limited to:

  • Portable devices
  • Battery-powered equipment
  • Negative voltage generators
  • Operational amplifier power supplies
  • Data acquisition systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LM2663M/NOPB is no exception. It is available in an SOIC (Small Outline Integrated Circuit) package, which is ideal for space-constrained applications. Additionally, the NOPB designation indicates that this product is lead-free and RoHS compliant, reflecting Texas Instruments' dedication to environmental sustainability.

With its robust design, versatile features, and proven performance, the LM2663M/NOPB from Texas Instruments stands out as a top choice for designers looking to implement an efficient voltage conversion solution in their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG
Lowest to $17.9533
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.8256
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.5445

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2973 $50.5406
54+ $1.8850 $101.7900
83+ $1.8261 $151.5663
114+ $1.7672 $201.4608
147+ $1.7083 $251.1201
196+ $1.5315 $300.1740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,810 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess