EN
  • EN
  • DE

LM2670SD-3.3

Part No LM2670SD-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 3A 14VSON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 14-VDFN Exposed Pad
Manufacturer Texas Instruments
Series SIMPLE SWITCHER®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 14-VDFN Exposed Pad
Case / Package 14-VSON (5x6)
Family Name LM2670
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM2670SD-3.3DKR, LM2670SD-3.3TR, LM2670SD33, LM2670SD-3.3CT
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923103-LM2670SD-3.3
Ultra Librarian 3D Model Ultra Librarian LM2670SD-3.3 CAD Model

Description

The LM2670SD-3.3 from Texas Instruments is a highly efficient, step-down voltage regulator with a fixed 3.3V output. This regulator belongs to the LM2670 series, which is known for its Simple Switcher® design, making it an ideal choice for a wide range of applications requiring a stable and efficient power supply.

Key Features

  • Output Voltage: Fixed 3.3V with high precision.
  • Output Current: Capable of delivering up to 3A of continuous output current.
  • Efficiency: High efficiency up to 92%, which helps in reducing power loss and heat generation.
  • Switching Frequency: Adjustable from 260 kHz to 400 kHz, allowing for flexibility in choosing inductor size and efficiency.
  • Thermal Shutdown: Enhanced safety with built-in thermal shutdown feature to prevent overheating.
  • Package: Available in a compact LLP-14 (Leadless Leadframe Package) for space-sensitive applications.

Applications

The LM2670SD-3.3 is versatile and can be used in various applications such as:

  • Efficient power supplies for motherboards and peripheral devices
  • Point of load conversions from 5V or 12V rails
  • Portable devices requiring battery-powered solutions
  • Networking and telecommunication equipment
  • Industrial control systems

Design Advantages

The LM2670SD-3.3 incorporates a range of features designed to simplify its implementation and enhance its performance:

  • Simple Switcher® Technology: Minimizes the design complexity and reduces external component count.
  • Internal Compensation: Eliminates the need for external compensation components.
  • Stability: Stable with low ESR output capacitors, including ceramic capacitors.
  • Protection Features: Offers current limit and overvoltage protection for increased reliability.

With its robust design and easy-to-use features, the LM2670SD-3.3 is a reliable and efficient solution for any application requiring a fixed 3.3V regulated output with significant current capabilities.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess