EN
  • EN
  • DE

LM2671M-12/NOPB

Part No LM2671M-12/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 12V 0.5A 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 6.5V
Maximum Input Voltage 40V
Nominal Output Voltage (Min/Fixed) 12V
Output Current 500mA
Frequency - Switching 260kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1053217-LM2671M-12/NOPB
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2671M-12/NOPB CAD Model

Description

Product Overview: LM2671M-12/NOPB

The LM2671M-12/NOPB is a highly efficient, monolithic integrated circuit step-down voltage regulator designed and manufactured by Texas Instruments (TI). This component offers a compact, high-performance solution for a wide range of power supply applications requiring a fixed 12V output voltage.

Key Features

  • Output Voltage: Provides a precise 12V output with a high level of accuracy and stability.
  • Adjustable Output: Though designed for a 12V output, it also offers the flexibility to adjust the voltage to meet specific application requirements with external components.
  • Efficiency: Features a high efficiency of up to 92%, which minimizes energy loss and heat dissipation, making it suitable for energy-sensitive applications.
  • Switching Frequency: Operates at a 260kHz switching frequency, allowing for smaller external components, thereby reducing the overall solution size.
  • Load Regulation: Exhibits excellent load regulation characteristics, ensuring consistent output despite variations in the load.
  • Protection Features: Includes built-in thermal shutdown and current limit protection, enhancing the safety and reliability of the device.
  • Package: Comes in a compact SOIC-8 package, ideal for space-constrained applications.
  • Lead-Free: The NOPB designation indicates that the product is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications.

Applications

The LM2671M-12/NOPB is versatile and can be used in a variety of applications, including:

  • Power supplies for digital systems such as computers, peripherals, and networking equipment.
  • Industrial and automotive applications where a stable 12V rail is essential.
  • Battery-powered devices that require efficient power conversion to extend battery life.
  • Telecommunications equipment that demands reliable and consistent power delivery.

Overall, the LM2671M-12/NOPB from Texas Instruments is a robust, efficient, and reliable solution for designers looking to implement a 12V power rail in their electronic systems. Its integration of protection features and compliance with environmental standards makes it a smart choice for a wide array of applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.0972 $55.4860
11+ $9.1054 $100.1594
18+ $8.8209 $158.7762
24+ $8.5364 $204.8736
31+ $8.2518 $255.8058
41+ $7.3982 $303.3262
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,850 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess