EN
  • EN
  • DE
  • IT

LM2671M-3.3

Part No LM2671M-3.3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2671 SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage | IC REG BUCK 3.3V 500MA 8SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 6.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 3.3V
Output Current 500mA
Switching Frequency 260kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number LM2671
Manufacturer Pack Quantity 95
MSL Level 1 (Unlimited)
Win Source Part Number 1197701-LM2671M-3.3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2671M-3.3 CAD Model

Description

The LM2671M-3.3 from Texas Instruments is a highly efficient, space-conscious step-down voltage regulator that is part of the SIMPLE SWITCHER® family. This regulator is designed to provide a lower output voltage from a higher input voltage with a 3.3V fixed output and up to 1.5A of load current. The LM2671M-3.3 is particularly suitable for applications requiring efficient power conversion, low heat dissipation, and minimal board space.

Key Features

  • Output Voltage: 3.3V fixed with high precision.
  • Output Current: Capable of delivering up to 1.5A.
  • Efficiency: High efficiency over a wide range of load conditions, which can exceed 90%.
  • Switching Frequency: 260kHz fixed frequency internal oscillator.
  • Thermal Shutdown and Current Limit: In-built protection features to ensure safe operation under abnormal conditions.

Applications

The LM2671M-3.3 is versatile and can be used in a wide array of applications. It is particularly well-suited for portable devices, where power efficiency is critical. Other applications include:

  • Personal computers and peripherals
  • Networking equipment such as routers and switches
  • Industrial power systems
  • Telecommunications equipment

Package and Quality

The device is available in a compact SOIC-8 package, which allows for a small footprint on printed circuit boards. Texas Instruments is known for its commitment to quality, and the LM2671M-3.3 is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and performance.

Easy Implementation

One of the significant advantages of the LM2671M-3.3 is its ease of use. It requires minimal external components, simplifying design and reducing time to market. The built-in features such as thermal shutdown, current limit, and the ability to operate with ceramic capacitors add to its appeal for designers looking for a straightforward, reliable solution.

For detailed specifications and application guidance, designers and engineers should consult the datasheet and Texas Instruments' technical resources.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $8.7815
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3470 $50.2050
37+ $2.7463 $101.6131
57+ $2.6605 $151.6485
78+ $2.5747 $200.8266
101+ $2.4888 $251.3688
135+ $2.2314 $301.2390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,513 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess