EN
  • EN
  • DE

LM2671N-12

Part No LM2671N-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2671 SIMPLE SWITCHER Power Converter High Efficiency 500mA Step-Down Voltage | IC REG BUCK 12V 500MA 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 6.5V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 12V
Output Current 500mA
Switching Frequency 260kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number LM2671
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1197707-LM2671N-12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2671N-12 CAD Model

Description

Product Overview: Texas Instruments LM2671N-12

The LM2671N-12 is a highly efficient, step-down voltage regulator designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This regulator is part of the Simple Switcher® series and is capable of driving a 1A load with excellent line and load regulation. The LM2671N-12 is an ideal choice for a wide range of applications, including but not limited to, consumer electronics, embedded systems, and industrial hardware.

Key Features

  • Output Voltage: The LM2671N-12 provides a fixed output voltage of 12V, which is suitable for circuits that require a stable supply voltage.
  • High Efficiency: With an efficiency of up to 92%, this regulator ensures minimal heat generation and is suitable for energy-sensitive applications.
  • Adjustable Switching Frequency: The device allows for an adjustable switching frequency from 260kHz to 400kHz, enabling the user to optimize for efficiency or component size.
  • Load Regulation: It maintains tight load regulation, which is critical for applications requiring a consistent voltage under varying load conditions.
  • Protection Features: The LM2671N-12 includes built-in features such as thermal shutdown, current limit protection, and an over-temperature indicator, ensuring safe operation under abnormal conditions.
  • Package: Housed in a through-hole TO-220 package, the LM2671N-12 is easy to integrate into a variety of circuit designs.

Applications

The versatile nature of the LM2671N-12 makes it suitable for a host of applications. It is commonly used in portable devices due to its high efficiency, which helps prolong battery life. Additionally, it is ideal for use in power supplies for industrial equipment, where reliable voltage regulation is paramount. The LM2671N-12 can also be found in automotive applications, telecommunications equipment, and in power conditioning roles for sensitive electronics.

Conclusion

The Texas Instruments LM2671N-12 is a robust and reliable step-down voltage regulator that offers a combination of versatility, efficiency, and protection. Its wide array of features and applications make it a top choice for designers looking to create compact, energy-efficient power supplies without compromising on performance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0365 $52.4745
31+ $3.3120 $102.6720
47+ $3.2085 $150.7995
65+ $3.1050 $201.8250
84+ $3.0015 $252.1260
112+ $2.6910 $301.3920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess