EN
  • EN
  • DE

LM2672MX-12/NOPB

Part No LM2672MX-12/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 12V 1A 8-SOIC / Conv DC-DC 8V to 40V Synchronous Step Down Single-Out 12V 1A 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 6.5V
Voltage Input MAX 40V
Output Voltage 12V
Output Current 1A
Frequency - Switching 260kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 778807-LM2672MX-12/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2672
Introduction Date September 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2672MX-12/NOPB CAD Model

Description

The LM2672MX-12/NOPB is a highly efficient, monolithic, integrated circuit step-down voltage regulator designed by Texas Instruments. This regulator is part of the LM2672 series and is specifically engineered to deliver a fixed output voltage of 12V with a capability to drive a 1A load with excellent line and load regulation.

Key Features

  • Output Voltage: Fixed 12V output with high precision, catering to a wide range of applications requiring a stable voltage source.
  • Output Current: Capable of delivering up to 1A, making it suitable for moderate power requirements in electronic circuits.
  • Efficiency: Integrated synchronous rectification enhances efficiency, reducing power loss and heat generation.
  • Frequency: 260 kHz fixed frequency internal oscillator helps in reducing the size of external components and simplifies the design process.
  • Thermal Shutdown: In-built thermal shutdown feature adds a layer of protection, safeguarding the device from overheating and potential damage.
  • Voltage Regulation: Exceptional line and load regulation ensures a stable output voltage even with fluctuations in input voltage or variations in load.

Applications

The LM2672MX-12/NOPB is versatile and can be used in a variety of applications, including but not limited to:

  • Power supplies for digital systems like microprocessors, FPGAs, and microcontrollers.
  • Efficient power conversion in consumer electronics such as set-top boxes and modems.
  • Industrial power systems requiring reliable and consistent voltage regulation.
  • Automotive applications where a stable 12V rail is crucial.

Package and Quality

This component is offered in a small outline integrated circuit (SOIC) package, which is surface-mountable and suitable for compact PCB layouts. The "NOPB" suffix indicates that the product is lead-free and RoHS compliant, adhering to environmental standards and regulations for electronic components.

Overall, the LM2672MX-12/NOPB from Texas Instruments represents a robust and reliable solution for various applications requiring an efficient and precise 12V power source.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG QSOP
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A DL 16WSON
Lowest to $9.6203
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0349 $50.3490
25+ $4.1312 $103.2800
38+ $4.0021 $152.0798
52+ $3.8730 $201.3960
67+ $3.7439 $250.8413
90+ $3.3566 $302.0940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,420 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess