EN
  • EN
  • DE

LM2675LD-ADJ/NOPB

Part No LM2675LD-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 16WSON / Conv DC-DC 8V to 40V Step Down Single-Out 1.21V to 37V 1A 16-Pin WSON EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series SIMPLE SWITCHER
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 6.5V
Voltage Input MAX 40V
Output Voltage 1.21V
Output Voltage MAX 37V
Output Current 1A
Frequency - Switching 260kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-WFDFN Exposed Pad
Manufacturer Package 16-WSON (5x5)
Win Source Part Number 778814-LM2675LD-ADJ/NOPB
Popularity Medium
Supply and Demand Status Limited
Family Name LM2675
Introduction Date September 01, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM2675LD-ADJ/NOPB CAD Model

Description

Product Overview: LM2675LD-ADJ/NOPB

The LM2675LD-ADJ/NOPB is a high-performance, easy-to-use, adjustable output, step-down DC-DC switching regulator from Texas Instruments. It is part of the LM2675 series, which is known for its efficiency and reliability in a variety of applications. This versatile component is designed to deliver up to 1A of load current with an input voltage range of 8V to 40V.

Key Features

  • Adjustable Output Voltage: The output voltage of the LM2675LD-ADJ/NOPB is adjustable, which allows for a wide range of output voltages to be set according to the needs of the application. This is achieved by using a pair of external resistors to set the desired voltage level.
  • High Efficiency: With an efficiency of up to 92%, this regulator ensures minimal heat generation and conserves energy, making it suitable for battery-powered and energy-sensitive applications.
  • Simple External Components: The device requires only a few external components for operation, reducing the complexity and size of the power supply design. This includes a standard series of inductors and capacitors for optimal performance.
  • Low Dropout Operation: The LM2675LD-ADJ/NOPB is capable of low dropout performance, which maintains regulation even when the input voltage is close to the output voltage, enhancing the efficiency in battery-operated systems.
  • Thermal Shutdown and Current Limit Protection: Built-in thermal shutdown and current limit protection features safeguard the device and the system from damage due to excessive heat and over-current conditions.
  • Surface-Mount Package: The NOPB (No Pb) indicates that the device is provided in a lead-free package, which is environmentally friendly and suitable for RoHS-compliant applications. Its surface-mount package allows for efficient use of PCB space.

Applications

The LM2675LD-ADJ/NOPB is a versatile component that can be used in a wide range of applications, including:

  • Portable Devices
  • Embedded Systems
  • Telecommunications Equipment
  • Power Supply Modules
  • Automotive Accessories

With its adjustable output, high efficiency, and robust protection features, the LM2675LD-ADJ/NOPB from Texas Instruments is an excellent choice for designers looking to create compact, efficient, and reliable power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0999 $56.3996
9+ $11.5692 $104.1228
14+ $11.2077 $156.9078
19+ $10.8461 $206.0759
24+ $10.4846 $251.6304
32+ $9.4000 $300.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess