EN
  • EN
  • DE

LM2677SD-12/NOPB

Part No LM2677SD-12/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 12V 5A 14VSON / Buck Switching Regulator IC Positive Fixed 12V 1 Output 5A 14-VDFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Manufacturer Texas Instruments
Packaging Reel - TR
Product Status Obsolete
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 8V
Voltage - Input (Max) 40V
Voltage - Output (Min/Fixed) 12V
Current - Output 5A
Frequency - Switching 260kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package 14-VDFN Exposed Pad
Supplier Device Package 14-VSON (5x6)
Base Product Number LM2677
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LM2677SD-12/NOPBCT,LM2677SD-12/NOPBTR,LM2677SD-12CT-NDR,LM2677SD-12TR-NDR,LM2677SD-12DKR-NDR,*LM2677SD-12/NOPB,LM2677SD12NOPB,LM2677SD-12/NOPBDKR
Standard Package 250
Win Source Part Number 1317776-LM2677SD-12/NOPB
Ultra Librarian 3D Model Ultra Librarian LM2677SD-12/NOPB CAD Model

Description

Product Overview: LM2677SD-12/NOPB

The LM2677SD-12/NOPB is a high-efficiency, step-down voltage regulator manufactured by Texas Instruments. This integrated circuit (IC) is part of the LM2677 series, which is known for its SIMPLE SWITCHER® technology that simplifies the design and implementation of switching regulators in various electronic applications.

Key Features

  • Output Voltage: The LM2677SD-12/NOPB provides a fixed output voltage of 12V, which is suitable for a wide range of applications requiring a stable supply voltage.
  • High Efficiency: With an efficiency rate of up to 92%, this regulator ensures minimal power loss during conversion, making it an ideal choice for power-sensitive designs.
  • Output Current: Capable of delivering up to 5A of continuous output current, this device can power a significant load without overheating or shutting down.
  • Adjustable Switching Frequency: The switching frequency of the LM2677SD-12/NOPB can be adjusted up to 500 kHz, allowing designers to optimize the regulator for size or efficiency by selecting the appropriate external components.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protections enhance the safety and reliability of the regulator by preventing damage from overheating and overcurrent conditions.
  • Package: The device is available in a thermally enhanced, surface-mount WSON package, which is ideal for space-constrained applications.

Applications

The LM2677SD-12/NOPB is versatile and can be used in various applications, including:

  • Embedded systems
  • Automotive applications
  • Telecommunications equipment
  • Power supplies for FPGAs, DSPs, and microprocessors
  • Industrial control systems

Quality and Environmental Compliance

This product is RoHS compliant and lead-free, reflecting Texas Instruments' commitment to environmental sustainability. Additionally, the LM2677SD-12/NOPB meets or exceeds industry standards for quality and reliability, ensuring long-term performance in critical applications.

Overall, the LM2677SD-12/NOPB from Texas Instruments is a robust and reliable solution for designers looking to incorporate a high-efficiency, fixed voltage regulator into their power management systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess