Product Overview: LM2677SD-ADJ/NOPB
Manufacturer: Texas Instruments
The LM2677SD-ADJ/NOPB from Texas Instruments is a highly efficient, SIMPLE SWITCHER® step-down voltage regulator with an adjustable output. This component is designed to provide a seamless solution for various applications requiring voltage regulation, particularly in compact and power-sensitive environments.
Key Features
- Output Voltage: The adjustable version allows for an output voltage range from 1.21V to 37V, which can be set using external resistors.
- High Efficiency: Integrated with a low RDS(on) DMOS output switch, the regulator boasts efficiencies up to 92%, reducing heat dissipation and eliminating the need for heat sinks in most applications.
- Output Current: Capable of delivering up to 5A of continuous output current.
- Switching Frequency: Operates at a fixed frequency of 260kHz, allowing the use of small surface-mount inductors and capacitors.
- Protection Features: Includes built-in features such as current limiting, thermal shutdown, and an undervoltage lockout to ensure the reliability and protection of both the regulator and the overall system.
- Package: Available in a small, thermally enhanced 14-lead WSON (SD) package, making it suitable for space-constrained applications.
Applications
The LM2677SD-ADJ/NOPB is versatile and can be used in a variety of applications, including:
- Simple high-efficiency step-down (buck) regulators
- Efficient pre-regulators for linear regulators
- On-card switching regulators
- Positive to negative converters (Buck-Boost)
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the LM2677SD-ADJ/NOPB is no exception. It is designed to meet the stringent requirements of the industrial market. The NOPB designation indicates that this product is lead-free and RoHS compliant, making it suitable for environmentally sensitive applications.
Design Support
Designers can take advantage of Texas Instruments' extensive design support, including simulation tools, reference designs, and technical documentation to streamline the integration of the LM2677SD-ADJ/NOPB into their projects.