EN
  • EN
  • DE

LMR14030SSQDDARQ1

Part No LMR14030SSQDDARQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 3.5A 8SOPWR / SIMPLE SWITCHER 40 V, 3.5A Step-Down Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4V
Maximum Input Voltage 40V
Voltage - Output (Min/Fixed) 0.8V
Maximum Output Voltage 28V
Current - Output 3.5A
Frequency - Switching 200kHz ~ 2.5MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-PowerSOIC
Supplier Device Package 8-SO PowerPad
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806446-LMR14030SSQDDARQ1
Ultra Librarian 3D Model Ultra Librarian LMR14030SSQDDARQ1 CAD Model

Description

Product Overview: LMR14030SSQDDARQ1 from Texas Instruments

The LMR14030SSQDDARQ1 is a highly efficient, small form factor, automotive-grade switching regulator designed and manufactured by Texas Instruments. This advanced power solution is tailored to meet the rigorous demands of automotive applications, providing a robust and reliable power supply for a wide range of electronic systems.

Key Features

  • Wide Input Voltage Range: The LMR14030SSQDDARQ1 operates over a broad input voltage range from 4V to 40V, making it versatile for use in various automotive power systems that experience fluctuating supply voltages.
  • High-Efficiency Synchronous Buck Regulator: This device is a synchronous step-down (buck) regulator, which enhances efficiency by integrating high- and low-side MOSFETs, reducing power loss and improving thermal performance.
  • 3.0A Continuous Load Current: It supports a continuous load current of up to 3.0A, suitable for powering a wide array of automotive electronics, from infotainment systems to advanced driver-assistance systems (ADAS).
  • Adjustable Switching Frequency: The switching frequency is adjustable from 200kHz to 2.2MHz, allowing designers to optimize the regulator for efficiency or component size based on the application requirements.
  • Thermal and Overcurrent Protection: The device includes thermal shutdown and overcurrent protection features to safeguard against overheating and excessive current draw, ensuring long-term reliability.
  • Automotive Grade: As an AEC-Q100 qualified device, the LMR14030SSQDDARQ1 meets the stringent quality standards required for automotive electronics, ensuring performance and durability in harsh vehicular environments.

Applications

The LMR14030SSQDDARQ1 is an ideal power solution for a variety of automotive applications, such as:

  • Infotainment and Telematics Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Lighting
  • Body Control Modules
  • Powertrain Systems

Conclusion

With its wide input voltage range, high efficiency, and automotive-grade reliability, the LMR14030SSQDDARQ1 from Texas Instruments stands out as a superior choice for designers seeking to optimize power management in modern automotive electronics. Its advanced features and protections ensure seamless operation even under the most demanding conditions, making it a go-to regulator for the automotive industry.

You May Also Be Interested in

Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1930 $53.6850
105+ $0.9788 $102.7740
160+ $0.9483 $151.7280
220+ $0.9177 $201.8940
285+ $0.8871 $252.8235
380+ $0.7953 $302.2140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess