EN
  • EN
  • DE

LM2678S-12

Part No LM2678S-12
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2678 SIMPLE SWITCHER High Efficiency 5A Step-Down Voltage Regulator | IC REG BUCK 12V 5A TO263-7
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Function Step-Down
Topology Buck
Output Type Fixed
Voltage - Input (Minimum) 15V
Voltage - Input (Maximum) 40V
Min/Fixed Output Voltage 12V
Output Current 5A
Switching Frequency 260kHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-8, D2Pak (7 Leads + Tab), TO-263CA
Supplier Device Package DDPAK/TO-263-7
Family Part Number LM2678
Manufacturer Pack Quantity 45
MSL Level 3 (168 Hours)
Win Source Part Number 1197790-LM2678S-12
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2678S-12 CAD Model

Description

The LM2678S-12 is a high-performance step-down voltage regulator designed by Texas Instruments (TI), a leader in semiconductor solutions. This regulator is part of the LM2678 series, known for its high efficiency, excellent line and load regulation, and a wide range of output voltages. It is specifically engineered to deliver a fixed output voltage of 12V with an output current of up to 5A.

Key Features

  • Output Voltage: Fixed at 12V, which is ideal for a wide range of applications requiring a stable DC supply.
  • Output Current: Capable of delivering up to 5A, making it suitable for high current applications.
  • Efficiency: Integrated features such as a low RDSON DMOS output switch ensure high efficiency, reducing heat generation and power loss.
  • Adjustable Switching Frequency: The LM2678S-12 allows for an adjustable switching frequency up to 500 kHz, facilitating the use of smaller external components and enabling compact circuit design.
  • Thermal Shutdown: Built-in thermal shutdown and current limit protection safeguard the device and the application from damage due to overheating or overcurrent conditions.

Applications

The LM2678S-12 is versatile and can be used in various applications such as:

  • Simple to design, off-the-shelf power supply solutions
  • Automotive accessories and onboard electronics
  • Industrial control systems and instrumentation
  • Telecommunications infrastructure
  • Consumer electronics

Package and Reliability

This regulator comes in a TO-263 package, which is designed for optimal thermal performance and space-saving on PCBs. Texas Instruments' commitment to quality ensures that the LM2678S-12 meets rigorous reliability standards, providing a dependable power management solution for designers and engineers.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments product page.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
TPS55340RTERG4 Texas Instruments Switching Voltage Regulators 5-A 40-V wide VIN bo ost flyback & SE datasheet, inventory, & pricing.
Lowest to $1.5444
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Analog Devices Inc.
IC REG BUCK 3.3V 2A 8SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9281 $59.6405
11+ $9.7872 $107.6592
16+ $9.4814 $151.7024
22+ $9.1755 $201.8610
29+ $8.8697 $257.2213
38+ $7.9521 $302.1798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess