The LM2687MM from Texas Instruments is a versatile and efficient switched capacitor voltage converter that is designed to meet the power management needs of a variety of electronic devices. This integrated circuit is capable of delivering a regulated output voltage with high efficiency, which makes it ideal for battery-powered applications where extending battery life is critical.
Key Features
- Voltage Conversion: The LM2687MM can efficiently convert a positive input voltage to a regulated negative output voltage, making it perfect for applications requiring a dual supply from a single power source.
- Output Voltage Range: It offers an adjustable output voltage range, allowing designers to tailor the output to their specific requirements.
- High Efficiency: The device operates with a typical conversion efficiency of over 90%, ensuring minimal power loss and heat generation.
- Low Noise Operation: The switched capacitor design minimizes electromagnetic interference (EMI), providing a low noise power solution suitable for sensitive electronic applications.
- Compact Package: Housed in a small 8-pin MSOP (Mini Small Outline Package), the LM2687MM is designed for space-constrained applications.
Applications
The LM2687MM is ideal for a wide range of applications, including:
- Portable Devices
- Medical Equipment
- Wireless Communication Devices
- Analog and Digital Circuits Requiring Negative Voltage Rails
Technical Specifications
Parameter
Value
Input Voltage Range
2.7V to 5.5V
Output Voltage Range
Adjustable
Package Type
MSOP-8
Operating Temperature
-40°C to 85°C
For detailed technical specifications, application notes, and support resources, please refer to the official Texas Instruments product page and datasheet for the LM2687MM.