The LM2687MMX/NOPB is a high-performance, switch capacitor voltage converter designed and manufactured by Texas Instruments, a leading global semiconductor company.
- Function: voltage doubler for an input voltage in the range of 2.5V to 5.5V.
- Function: voltage inverter, converting a positive input voltage in the same range to a negative output voltage.
- High efficiency: up to 90%.
- Low-quiescent current: Reduces power consumption in standby mode.
- Low-dropout operation: Provides stable output voltage even when the input voltage is very close to the output voltage.
- Package: 10-pin VSSOP.
- Built-in protection: thermal shutdown and current limit features.
- Applications: battery-powered systems, data acquisition systems, handheld instruments, and telecom systems.