EN
  • EN
  • DE

LM2695SD/NOPB

Part No LM2695SD/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description LM2695 High Voltage (30V, 1.25A) Step Down Switching Regulator | IC REG BUCK ADJ 1.25A 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 8V
Voltage - Input (Maximum) 30V
Min/Fixed Output Voltage 2.5V
Maximum Output Voltage 24V
Output Current 1.25A
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 10-WDFN Exposed Pad
Supplier Device Package 10-WSON (4x4)
Family Part Number LM2695
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197828-LM2695SD/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM2695SD/NOPB CAD Model

Description

The LM2695SD/NOPB from Texas Instruments is a high-performance, step-down switching voltage regulator designed to provide efficient power management for a wide range of applications. This component is part of the LM2695 series, which is known for its ease of use and flexibility in various electronic systems.

Key Features

  • Adjustable Output Voltage: The LM2695SD/NOPB allows users to set the output voltage to their desired level, providing versatility for different circuit requirements.
  • High Efficiency: With its integrated synchronous rectification, this voltage regulator offers high efficiency, which is crucial for reducing power loss and heat generation in electronic devices.
  • Wide Input Voltage Range: It supports a broad input voltage range, accommodating various power sources and ensuring stable operation under fluctuating input conditions.
  • Thermal Protection: The device includes thermal shutdown protection, safeguarding the regulator and connected components from damage due to excessive heat.
  • Current Mode Control: This feature provides excellent line and load regulation, as well as a fast transient response, which is essential for maintaining a stable voltage supply.

Applications

The LM2695SD/NOPB is suitable for a diverse array of applications, including but not limited to:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Portable Devices
  • Industrial and Automotive Systems
  • Consumer Electronics

Package and Availability

The device is offered in a compact, environmentally friendly LLP-14 (SD) package, making it an ideal choice for space-constrained applications. The NOPB designation indicates that the product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Quality and Reliability

As with all Texas Instruments products, the LM2695SD/NOPB is manufactured to the highest quality standards, ensuring reliability and performance consistency. Texas Instruments provides comprehensive technical support and documentation, making the integration of the LM2695SD/NOPB into your design project a seamless experience.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 5V 3.5A 28TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 12TDFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG
Lowest to $17.9533
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4538 $53.4456
28+ $3.6544 $102.3232
43+ $3.5402 $152.2286
59+ $3.4260 $202.1340
76+ $3.3118 $251.6968
102+ $2.9692 $302.8584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 718 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess