EN
  • EN
  • DE

LM26CIM5-NPA

Part No LM26CIM5-NPA
Manufacturer Texas Instruments
Catalog Temperature Sensors - Thermostats - Solid State
Description LM26 SOT-23, +/-3C Accurate, Factory Preset Thermostat | IC THERMOSTAT PRESET SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Reel
Status Obsolete
Trip Temperature Threshold Hot
Switching Temperature 45°C
Accuracy ±3°C
Output Type Open Drain
Output Active Low
Output Function /OverTemp
Selectable Hysteresis Yes
Supply Voltage (V) 2.7V ~ 5.5V
Supply Current 16μA
Temperature Range - Operating -55°C ~ 125°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1197840-LM26CIM5-NPA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM26CIM5-NPA CAD Model

Description

The LM26CIM5-NPA is a precision temperature sensor from Texas Instruments, designed for a wide range of applications requiring temperature monitoring and control. This high-quality sensor is part of Texas Instruments' LM26 series, known for its reliability and performance in various conditions.

Key Features

  • Accuracy: The LM26CIM5-NPA offers impressive accuracy with a typical temperature sensing accuracy of ±3°C, ensuring precise temperature readings for critical applications.
  • Operating Range: This device is capable of operating over a wide temperature range from -40°C to 125°C, making it versatile for both commercial and industrial environments.
  • Factory Preset Temperatures: The sensor comes with factory-programmed trip points, eliminating the need for external adjustments and simplifying the design process for engineers.
  • Low Power Consumption: With its low power characteristics, the LM26CIM5-NPA is ideal for battery-powered applications, helping to extend the life of your product.
  • Output Type: It features an open-drain output, providing flexibility in interfacing with other components and systems.
  • Small Form Factor: The sensor is available in a tiny SOT-23 package, allowing for its integration into space-constrained designs without compromising performance.

Applications

The LM26CIM5-NPA is suitable for a variety of applications, including but not limited to:

  • System thermal management and protection in computing devices, such as laptops and servers.
  • Environmental monitoring and HVAC systems.
  • Electronic test and measurement equipment.
  • Battery management systems.
  • Industrial controls and safety systems.

Conclusion

In conclusion, the LM26CIM5-NPA from Texas Instruments is a robust and precise temperature sensor that offers a blend of accuracy, versatility, and ease of use for designers and engineers. Its low power consumption and small packaging make it an excellent choice for a wide array of temperature monitoring applications.

You May Also Be Interested in

Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 105DEG ACT LO SOT23-5 / Thermostat 105°C Active Low Open Drain SOT-23-5
Lowest to $1.2541
Microchip Technology
THERMOSTAT PROG ACTIVE LOW 8DIP / Thermostat Programmable Active Low Push-Pull 8-PDIP
Need more? Email Us
TelCom Semiconductor, Inc
3V LOGIC OUTPUT TEMPERATURE SENSOR WITH PROGRAMMABLE HYSTERESIS
Need more? Email Us
Microchip Technology
THERMOSTAT 65DEGC ACTV LOW 8MSOP / Thermostat 65°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT 25/45DEG ACT LO 8MSOP / Thermostat 25°C, 45°C Active Low 8-MSOP
Lowest to $14.5523
Microchip Technology
THERMOSTAT 25/55DEG ACT LO 8MSOP / Thermostat 25°C, 55°C Active Low 8-MSOP
Lowest to $2.7957
Microchip Technology
THERMOSTAT 35/55DEG ACT LO 8MSOP / Thermostat 35°C, 55°C Active Low 8-MSOP
Need more? Email Us
Microchip Technology
THERMOSTAT PROG ACTIVE HIGH 8DIP / Thermostat Programmable Active High Push-Pull 8-PDIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1105 $55.5250
110+ $0.9112 $100.2320
170+ $0.8828 $150.0760
235+ $0.8543 $200.7605
305+ $0.8258 $251.8690
410+ $0.7404 $303.5640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess