EN
  • EN
  • DE

LM2700MTX-ADJ

Part No LM2700MTX-ADJ
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter | IC REG BOOST ADJ 2.55A 14TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Step-Up
Topology Boost
Output Type Adjustable
Voltage - Input (Minimum) 2.2V
Voltage - Input (Maximum) 12V
Min/Fixed Output Voltage 1.26V
Maximum Output Voltage 17.5V
Output Current 2.55A (Switch)
Switching Frequency 600kHz, 1.25MHz
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number LM2700
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1197884-LM2700MTX-ADJ
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM2700MTX-ADJ CAD Model

Description

Overview of Texas Instruments LM2700MTX-ADJ

The LM2700MTX-ADJ is a highly efficient, space-conscious step-up PWM DC/DC converter designed and manufactured by Texas Instruments. This versatile component is ideal for a wide range of applications, including but not limited to, portable devices, LCD displays, and broadband communication equipment.

Key Features

  • Adjustable Output Voltage: The LM2700MTX-ADJ features an adjustable output voltage that provides flexibility for a variety of design needs, ensuring compatibility with different circuit requirements.
  • High Efficiency: With an efficiency rating that can reach up to 90%, this converter helps to minimize power loss, thereby extending battery life in portable applications and reducing heat generation in all applications.
  • Wide Input Voltage Range: The device operates over a broad input voltage range of 2.2V to 12V, accommodating multiple power sources and enabling its use in a diverse set of electronic systems.
  • High Switching Frequency: The LM2700MTX-ADJ can switch at 600 kHz or 1.25 MHz, allowing for the use of smaller, lower-cost external components, such as inductors and capacitors, which can result in a more compact overall design.
  • Low Shutdown Current: It features a low shutdown current of 1.6 μA (typical), contributing to the energy efficiency of the end application by reducing power consumption when the device is in standby mode.

Protection and Reliability

The LM2700MTX-ADJ is equipped with built-in protection features that ensure long-term reliability. These include over-temperature protection and current limit protection, safeguarding the device and the system from damage due to abnormal operating conditions.

Package and Availability

Offered in an MSOP-10 package, the LM2700MTX-ADJ is designed for surface mount technology, allowing for efficient assembly and space-saving on printed circuit boards (PCBs). The product is available for order, and detailed datasheets, as well as technical support, can be accessed through the Texas Instruments website.

Applications

With its robust feature set, the LM2700MTX-ADJ is suitable for a variety of applications, including but not limited to:

  • Portable and handheld devices
  • LCD display power supplies
  • Digital cameras and camcorders
  • Wireless and DSL modems
  • GPS devices

Overall, the LM2700MTX-ADJ from Texas Instruments represents a reliable and efficient solution for power conversion challenges in modern electronic devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0040 $50.1000
54+ $1.8772 $101.3688
83+ $1.8138 $150.5454
119+ $1.6870 $200.7530
154+ $1.6235 $250.0190
193+ $1.5601 $301.0993
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,532 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess