EN
  • EN
  • DE

LM2700QMT-ADJ/NOPB

Part No LM2700QMT-ADJ/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 600kHz/1.25MHz, 2.5A, Step-up PWM DC/DC Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.2V
Voltage Input MAX 12V
Output Voltage 1.26V
Output Voltage MAX 17.5V
Output Current 2.55A (Switch)
Frequency - Switching 600kHz, 1.25MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1197886-LM2700QMT-ADJ/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name LM2700Q-Q1
Introduction Date March 01, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM2700QMT-ADJ/NOPB CAD Model

Description

Product Overview: LM2700QMT-ADJ/NOPB

The LM2700QMT-ADJ/NOPB is a high-performance, easy-to-use step-up DC/DC converter from Texas Instruments, designed for a wide range of applications. This adjustable version allows for flexibility in output voltage, making it suitable for powering devices that require a specific voltage level not available from standard fixed-output converters.

Key Features

  • Adjustable Output Voltage: The LM2700QMT-ADJ/NOPB provides an adjustable output voltage that can be set from 1.25V to 14V, making it highly versatile for various applications.
  • High Efficiency: With efficiencies up to 90%, this converter ensures minimal power loss during the voltage step-up process, making it ideal for battery-powered applications.
  • Wide Input Voltage Range: It operates with an input voltage range from 2.2V to 14V, accommodating a broad spectrum of power sources.
  • High Switching Frequency: The device features a high switching frequency of 600 kHz, which allows for smaller external components, reducing the overall solution size and cost.
  • Load Capability: It is capable of delivering up to 2.5A of load current, suitable for a range of medium to high power applications.
  • Low Quiescent Current: The low quiescent current of the converter helps in extending battery life in portable applications.
  • Thermal Shutdown and Current Limit: Built-in thermal shutdown and current limit protections enhance the reliability and longevity of both the converter and the end application.

Applications

  • Portable Devices
  • Wireless Networking
  • LCD Displays
  • GPS Systems
  • Handheld Computers

Quality and Reliability

The LM2700QMT-ADJ/NOPB is offered in a lead-free, 16-lead TSSOP package, ensuring compliance with current RoHS standards. Texas Instruments is known for its commitment to quality, and this product is no exception, with rigorous testing and quality control measures in place to ensure reliability in a variety of conditions.

Whether you're developing a new portable device or looking to improve the power efficiency of an existing application, the LM2700QMT-ADJ/NOPB from Texas Instruments offers a flexible and efficient solution that can meet a wide range of power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ/0.8V 8A 17FC2QFN
Lowest to $8.5532
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 3.3V 6A 17FC2QFN
Lowest to $6.0000
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.9735 $71.9470
4+ $29.5168 $118.0672
6+ $28.5944 $171.5664
8+ $27.6720 $221.3760
10+ $26.7496 $267.4960
13+ $23.9824 $311.7712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,520 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess