EN
  • EN
  • DE

LM2716MTX/NOPB

Part No LM2716MTX/NOPB
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST ADJ/3.3V 24TSSOP / Conv DC-DC 4V to 20V Non-Inv/Inv/Step Up/Step Down Dual-Out 20V/3.3V 24-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Function Step-Up, Step-Down
Output Configuration Positive
Topology Buck, Boost
Output Type Adjustable (Fixed)
Number of Outputs 2
Input Voltage MIN 4V
Voltage Input MAX 20V
Output Voltage 4V (3.3V)
Output Voltage MAX 20V (Switch)
Output Current 3.6A (Switch), 1.8A
Frequency - Switching 300kHz ~ 600kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 778834-LM2716MTX/NOPB
Popularity Medium
Supply and Demand Status Balance
Family Name LM2716MTX
Introduction Date February 01, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LM2716MTX/NOPB CAD Model

Description

The LM2716MTX/NOPB is a versatile and highly integrated power management integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This advanced IC combines two switching regulators in a single package, offering a compact and efficient solution for a wide range of applications.

Key Features

  • Dual Switching Regulators: The LM2716MTX/NOPB houses a step-down (buck) regulator and a step-up (boost) regulator, providing the flexibility to support both higher and lower voltage requirements from a single input source.
  • Adjustable Output Voltage: The output voltage of the regulators can be adjusted to meet the specific needs of the application, ensuring versatility across different designs.
  • High Efficiency: Designed for high-efficiency power conversion, this IC can reduce power loss and improve overall system performance.
  • Frequency Synchronization: The switching frequency is externally adjustable and can be synchronized to an external clock, minimizing electromagnetic interference (EMI) and allowing for a more predictable system behavior.
  • Thermal Shutdown: The built-in thermal shutdown feature protects the device from overheating, enhancing the reliability and lifespan of the product.
  • Low Shutdown Current: The LM2716MTX/NOPB features a low shutdown current, which is crucial for battery-powered applications where power conservation is a priority.

Applications

The LM2716MTX/NOPB is ideal for a diverse range of applications, including:

  • Portable and battery-powered devices
  • Automotive systems
  • Telecommunications equipment
  • Embedded systems
  • Power supply modules

Quality and Reliability

As with all Texas Instruments products, the LM2716MTX/NOPB is designed to meet the highest standards of quality and reliability. The device comes in a thermally enhanced TSSOP-16 package, which is RoHS compliant and lead-free (NOPB - No Lead (Pb) Plating), ensuring it meets current environmental standards and regulations.

Summary

In summary, the LM2716MTX/NOPB from Texas Instruments is a powerful, dual-function power management IC that offers a compact, efficient, and flexible solution suitable for a wide array of electronic applications. Its combination of features and high-quality standards makes it a valuable component for any power-sensitive and space-constrained design.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess